Panasonic Res, 121R, 0.1%, Metal Film; Resistor Case Style Panasonic ERA2AEB1210X

Description
RES, 121R, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:121ohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; Temperature RoHS Compliant: Yes
Description
RES, 121R, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:121ohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 121R, 0.1%, Metal Film; Resistor Case Style Panasonic - 85Y5321 - Newark, An Avnet Company
Chicago, IL, United States
Res, 121R, 0.1%, Metal Film; Resistor Case Style Panasonic
85Y5321
Res, 121R, 0.1%, Metal Film; Resistor Case Style Panasonic 85Y5321
RES, 121R, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:121ohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; Temperature RoHS Compliant: Yes

RES, 121R, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:121ohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y5321
Product Name Res, 121R, 0.1%, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402
Resistance Range 121 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1278368 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details