RES, 11K8, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:11.8kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 85Y5319 |
| Product Name | Res, 11K8, 0.1%, Metal Film; Resistor Case Style Panasonic |
| Configuration | Single Resistor |
| Technology / Construction | MetalFilm; Thin Film (Chip) |
| Mounting / Packaging | 0402 |
| Resistance Range | 11800 ohms |
| Tolerance | 0.1000 +/- % |