Panasonic Res, 118R, 0.1%, Metal Film; Resistor Case Style Panasonic ERA2AEB1180X

Description
RES, 118R, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:118ohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, 118R, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:118ohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 118R, 0.1%, Metal Film; Resistor Case Style Panasonic - 85Y5317 - Newark, An Avnet Company
Chicago, IL, United States
Res, 118R, 0.1%, Metal Film; Resistor Case Style Panasonic
85Y5317
Res, 118R, 0.1%, Metal Film; Resistor Case Style Panasonic 85Y5317
RES, 118R, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:118ohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; Temperature RoHS Compliant: Yes

RES, 118R, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:118ohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y5317
Product Name Res, 118R, 0.1%, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402
Resistance Range 118 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 1-1614973-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details