Panasonic Res, 11K5, 0.1%, Metal Film; Resistor Case Style Panasonic ERA2AEB1152X

Description
RES, 11K5, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:11.5kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Description
RES, 11K5, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:11.5kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 11K5, 0.1%, Metal Film; Resistor Case Style Panasonic - 85Y5316 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11K5, 0.1%, Metal Film; Resistor Case Style Panasonic
85Y5316
Res, 11K5, 0.1%, Metal Film; Resistor Case Style Panasonic 85Y5316
RES, 11K5, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:11.5kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 11K5, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:11.5kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y5316
Product Name Res, 11K5, 0.1%, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402
Resistance Range 11500 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details