Panasonic Res, 1K13, 0.1%, Metal Film; Resistor Case Style Panasonic ERA2AEB1131X

Description
RES, 1K13, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:1.13kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Datasheet
Description
RES, 1K13, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:1.13kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K13, 0.1%, Metal Film; Resistor Case Style Panasonic - 85Y5312 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K13, 0.1%, Metal Film; Resistor Case Style Panasonic
85Y5312
Res, 1K13, 0.1%, Metal Film; Resistor Case Style Panasonic 85Y5312
RES, 1K13, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:1.13kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 1K13, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:1.13kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y5312
Product Name Res, 1K13, 0.1%, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402
Resistance Range 1130 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details