Panasonic Res, 10K7, 0.1%, Metal Film; Resistor Case Style Panasonic ERA2AEB1072X

Description
RES, 10K7, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:10.7kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Description
RES, 10K7, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:10.7kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 10K7, 0.1%, Metal Film; Resistor Case Style Panasonic - 85Y5307 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K7, 0.1%, Metal Film; Resistor Case Style Panasonic
85Y5307
Res, 10K7, 0.1%, Metal Film; Resistor Case Style Panasonic 85Y5307
RES, 10K7, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:10.7kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 10K7, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:10.7kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y5307
Product Name Res, 10K7, 0.1%, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402
Resistance Range 10700 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR12J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1-1614610-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 56000 ohms
View Details
2 suppliers