Panasonic Surface Mount Resistors ERA2AEB104X

Description
Res Thin film 0402 0.063W 100kR 0.1%
Request a Quote Datasheet
Description
Res Thin film 0402 0.063W 100kR 0.1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 566355P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
566355P
Surface Mount Resistors 566355P
Res Thin film 0402 0.063W 100kR 0.1%

Res Thin film 0402 0.063W 100kR 0.1%

Supplier's Site
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 100 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Panasonic - 62W8727 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 100 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Panasonic
62W8727
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 100 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Panasonic 62W8727
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 100 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 100 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100K, 0.063W, 0402, Metal Film; Resistor Case Style Panasonic - 12AC0730 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 0.063W, 0402, Metal Film; Resistor Case Style Panasonic
12AC0730
Res, 100K, 0.063W, 0402, Metal Film; Resistor Case Style Panasonic 12AC0730
RES, 100K, 0.063W, 0402, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:100kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 100K, 0.063W, 0402, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:100kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 566355P 62W8727 12AC0730
Product Name Surface Mount Resistors Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 100 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Panasonic Res, 100K, 0.063W, 0402, Metal Film; Resistor Case Style Panasonic
Technology / Construction Thin-Film Technology Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tape & Reel Surface Mount Technology (SMT / SMD) 0402
Resistance Range 1.04E6 ohms 100000 ohms
Power Rating 0.0630 watts 0.0630 watts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details