Panasonic Surface Mount Resistors ERA2AEB103X

Description
Panasonic ERA2AEB103X
Request a Quote Datasheet
Description
Panasonic ERA2AEB103X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 566585 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
566585
Surface Mount Resistors 566585
Panasonic ERA2AEB103X

Panasonic ERA2AEB103X

Supplier's Site
Surface Mount Resistors - 566585P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
566585P
Surface Mount Resistors 566585P
Res Thin film 0402 0.063W 10kR 0.1%

Res Thin film 0402 0.063W 10kR 0.1%

Supplier's Site
Surface Mount Resistors - 1746032 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1746032
Surface Mount Resistors 1746032
Panasonic ERA2AEB103X

Panasonic ERA2AEB103X

Supplier's Site
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 10 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Panasonic - 62W8726 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 10 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Panasonic
62W8726
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 10 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Panasonic 62W8726
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 10 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 10 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10K, 0.1%, 0.063W, 0402, Metal Film; Resistor Case Style Panasonic - 12AC0729 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 0.1%, 0.063W, 0402, Metal Film; Resistor Case Style Panasonic
12AC0729
Res, 10K, 0.1%, 0.063W, 0402, Metal Film; Resistor Case Style Panasonic 12AC0729
RES, 10K, 0.1%, 0.063W, 0402, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:10kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 10K, 0.1%, 0.063W, 0402, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:10kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 566585 566585P 62W8726 12AC0729
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 10 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Panasonic Res, 10K, 0.1%, 0.063W, 0402, Metal Film; Resistor Case Style Panasonic
Technology / Construction Thin film Thin Film (Chip); Thin Film Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD) 0402
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS
Resistance Range 10000 ohms 10000 ohms
Power Rating 0.0630 watts 0.0630 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details