Panasonic Surface Mount Resistors ERA2AEB102X

Description
Panasonic ERA2AEB102X
Request a Quote Datasheet
Description
Panasonic ERA2AEB102X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 566119 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
566119
Surface Mount Resistors 566119
Panasonic ERA2AEB102X

Panasonic ERA2AEB102X

Supplier's Site
Surface Mount Resistors - 566119P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
566119P
Surface Mount Resistors 566119P
Res Thin film 0402 0.063W 1k0R 0.1%

Res Thin film 0402 0.063W 1k0R 0.1%

Supplier's Site
Surface Mount Resistors - 1100430 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1100430
Surface Mount Resistors 1100430
Panasonic ERA2AEB102X

Panasonic ERA2AEB102X

Supplier's Site
Surface Mount Resistors - 1746048 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1746048
Surface Mount Resistors 1746048
Panasonic ERA2AEB102X

Panasonic ERA2AEB102X

Supplier's Site
Res, 1K, 0.1%, 0.063W, 0402, Metal Film; Resistor Case Style Panasonic - 29AH4244 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 0.1%, 0.063W, 0402, Metal Film; Resistor Case Style Panasonic
29AH4244
Res, 1K, 0.1%, 0.063W, 0402, Metal Film; Resistor Case Style Panasonic 29AH4244
RES, 1K, 0.1%, 0.063W, 0402, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:1kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 1K, 0.1%, 0.063W, 0402, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:1kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 566119 566119P 1100430 29AH4244
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Res, 1K, 0.1%, 0.063W, 0402, Metal Film; Resistor Case Style Panasonic
Technology / Construction Thin film Thin Film (Chip); Thin Film Metal film MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS
Resistance Range 1000 ohms 1000 ohms
Power Rating 0.0630 watts 0.0630 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249294 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details