Panasonic Res, 1K02, 0.1%, Metal Film; Resistor Case Style Panasonic ERA2AEB1021X

Description
RES, 1K02, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:1.02kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Datasheet
Description
RES, 1K02, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:1.02kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K02, 0.1%, Metal Film; Resistor Case Style Panasonic - 85Y5300 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K02, 0.1%, Metal Film; Resistor Case Style Panasonic
85Y5300
Res, 1K02, 0.1%, Metal Film; Resistor Case Style Panasonic 85Y5300
RES, 1K02, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:1.02kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 1K02, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:1.02kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y5300
Product Name Res, 1K02, 0.1%, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402
Resistance Range 1020 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1623696-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.8 ohms
View Details
2 suppliers