Panasonic Specialized Resistors - ERA-W33J470X ERA-W33J470X

Description
Manufacturer: Panasonic Win Source Part Number: 870917-ERA-W33J470X Series: ERAW Operating Temperature Range: -40°C ~ 125°C Features: 47 Ohms ±5% 0.03W, 1/32W Temperature Sensitive Specialized Resistor Metal Film 3300ppm/°C Surface Mount Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P47CMCT-NDR, P47CMDKR-NDR, ERAW33J470X, P47CMCT, P47CMTR, P47CMDKR, P47CMTR-NDR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 870917-ERA-W33J470X Series: ERAW Operating Temperature Range: -40°C ~ 125°C Features: 47 Ohms ±5% 0.03W, 1/32W Temperature Sensitive Specialized Resistor Metal Film 3300ppm/°C Surface Mount Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P47CMCT-NDR, P47CMDKR-NDR, ERAW33J470X, P47CMCT, P47CMTR, P47CMDKR, P47CMTR-NDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Specialized Resistors - ERA-W33J470X
870917-ERA-W33J470X
Specialized Resistors - ERA-W33J470X 870917-ERA-W33J470X
Manufacturer: Panasonic Win Source Part Number: 870917-ERA-W33J470X Series: ERAW Operating Temperature Range: -40°C ~ 125°C Features: 47 Ohms ±5% 0.03W, 1/32W Temperature Sensitive Specialized Resistor Metal Film 3300ppm/°C Surface Mount Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P47CMCT-NDR, P47CMDKR-NDR, ERAW33J470X, P47CMCT, P47CMTR, P47CMDKR, P47CMTR-NDR

Manufacturer: Panasonic
Win Source Part Number: 870917-ERA-W33J470X
Series: ERAW
Operating Temperature Range: -40°C ~ 125°C
Features: 47 Ohms ±5% 0.03W, 1/32W Temperature Sensitive Specialized Resistor Metal Film 3300ppm/°C Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: Resistors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P47CMCT-NDR, P47CMDKR-NDR, ERAW33J470X, P47CMCT, P47CMTR, P47CMDKR, P47CMTR-NDR

Buy Now Datasheet
Singapore, Singapore
SMD 47 Ohm 32W Resistor
55-ERA-W33J470X
SMD 47 Ohm 32W Resistor 55-ERA-W33J470X
Res Metal Film 0402 47 Ohm 5% 1/32W 3300ppm/C Molded SMD Punched Carrier T/R Product overview: ERA-W33J470X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47 Ohm, 32W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 47 Ohm, 32W, Specialized Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 55-ERA-W33J470X can be used for catalog matching and distributor lookup.

Res Metal Film 0402 47 Ohm 5% 1/32W 3300ppm/C Molded SMD Punched Carrier T/R Product overview: ERA-W33J470X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47 Ohm, 32W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 47 Ohm, 32W, Specialized Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 55-ERA-W33J470X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 870917-ERA-W33J470X 55-ERA-W33J470X
Product Name Specialized Resistors - ERA-W33J470X SMD 47 Ohm 32W Resistor
Technology / Construction MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details