Panasonic SMD 390 Ohm 32W Resistor ERA-W33J391X

Description
Res Metal Film 0402 390 Ohm 5% 1/32W 3300ppm/C Molded SMD Punched Carrier T/R Product overview: ERA-W33J391X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 390 Ohm, 32W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 390 Ohm, 32W, Specialized Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 55-ERA-W33J391X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Metal Film 0402 390 Ohm 5% 1/32W 3300ppm/C Molded SMD Punched Carrier T/R Product overview: ERA-W33J391X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 390 Ohm, 32W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 390 Ohm, 32W, Specialized Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 55-ERA-W33J391X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 390 Ohm 32W Resistor
55-ERA-W33J391X
SMD 390 Ohm 32W Resistor 55-ERA-W33J391X
Res Metal Film 0402 390 Ohm 5% 1/32W 3300ppm/C Molded SMD Punched Carrier T/R Product overview: ERA-W33J391X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 390 Ohm, 32W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 390 Ohm, 32W, Specialized Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 55-ERA-W33J391X can be used for catalog matching and distributor lookup.

Res Metal Film 0402 390 Ohm 5% 1/32W 3300ppm/C Molded SMD Punched Carrier T/R Product overview: ERA-W33J391X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 390 Ohm, 32W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 390 Ohm, 32W, Specialized Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 55-ERA-W33J391X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Specialized Resistors - ERA-W33J391X
870916-ERA-W33J391X
Specialized Resistors - ERA-W33J391X 870916-ERA-W33J391X
Manufacturer: Panasonic Win Source Part Number: 870916-ERA-W33J391X Series: ERAW Operating Temperature Range: -40°C ~ 125°C Features: 390 Ohms ±5% 0.03W, 1/32W Temperature Sensitive Specialized Resistor Metal Film 3300ppm/°C Surface Mount Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P390CMTR-NDR, P390CMDKR-NDR, P390CMCT, ERAW33J391X, P390CMTR, P390CMDKR, P390CMCT-NDR

Manufacturer: Panasonic
Win Source Part Number: 870916-ERA-W33J391X
Series: ERAW
Operating Temperature Range: -40°C ~ 125°C
Features: 390 Ohms ±5% 0.03W, 1/32W Temperature Sensitive Specialized Resistor Metal Film 3300ppm/°C Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: Resistors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P390CMTR-NDR, P390CMDKR-NDR, P390CMCT, ERAW33J391X, P390CMTR, P390CMDKR, P390CMCT-NDR

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 55-ERA-W33J391X 870916-ERA-W33J391X
Product Name SMD 390 Ohm 32W Resistor Specialized Resistors - ERA-W33J391X
Resistance Range 390 ohms
Tolerance 5 +/- %
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through-Hole Resistors - 1-1622796-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 200000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details