Panasonic Specialized Resistors - ERA-W33J331X ERA-W33J331X

Description
Manufacturer: Panasonic Win Source Part Number: 870915-ERA-W33J331X Series: ERAW Operating Temperature Range: -40°C ~ 125°C Features: 330 Ohms ±5% 0.03W, 1/32W Temperature Sensitive Specialized Resistor Metal Film 3300ppm/°C Surface Mount Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P330CMDKR, P330CMCT-NDR, P330CMDKR-NDR, P330CMCT, ERAW33J331X, P330CMTR, P330CMTR-NDR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 870915-ERA-W33J331X Series: ERAW Operating Temperature Range: -40°C ~ 125°C Features: 330 Ohms ±5% 0.03W, 1/32W Temperature Sensitive Specialized Resistor Metal Film 3300ppm/°C Surface Mount Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P330CMDKR, P330CMCT-NDR, P330CMDKR-NDR, P330CMCT, ERAW33J331X, P330CMTR, P330CMTR-NDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Specialized Resistors - ERA-W33J331X
870915-ERA-W33J331X
Specialized Resistors - ERA-W33J331X 870915-ERA-W33J331X
Manufacturer: Panasonic Win Source Part Number: 870915-ERA-W33J331X Series: ERAW Operating Temperature Range: -40°C ~ 125°C Features: 330 Ohms ±5% 0.03W, 1/32W Temperature Sensitive Specialized Resistor Metal Film 3300ppm/°C Surface Mount Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P330CMDKR, P330CMCT-NDR, P330CMDKR-NDR, P330CMCT, ERAW33J331X, P330CMTR, P330CMTR-NDR

Manufacturer: Panasonic
Win Source Part Number: 870915-ERA-W33J331X
Series: ERAW
Operating Temperature Range: -40°C ~ 125°C
Features: 330 Ohms ±5% 0.03W, 1/32W Temperature Sensitive Specialized Resistor Metal Film 3300ppm/°C Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: Resistors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P330CMDKR, P330CMCT-NDR, P330CMDKR-NDR, P330CMCT, ERAW33J331X, P330CMTR, P330CMTR-NDR

Buy Now Datasheet
Singapore, Singapore
SMD 330 Ohm 32W Resistor
55-ERA-W33J331X
SMD 330 Ohm 32W Resistor 55-ERA-W33J331X
Res Metal Film 0402 330 Ohm 5% 1/32W 3300ppm/C Molded SMD Punched Carrier T/R Product overview: ERA-W33J331X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330 Ohm, 32W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 330 Ohm, 32W, Specialized Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 55-ERA-W33J331X can be used for catalog matching and distributor lookup.

Res Metal Film 0402 330 Ohm 5% 1/32W 3300ppm/C Molded SMD Punched Carrier T/R Product overview: ERA-W33J331X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330 Ohm, 32W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 330 Ohm, 32W, Specialized Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 55-ERA-W33J331X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 870915-ERA-W33J331X 55-ERA-W33J331X
Product Name Specialized Resistors - ERA-W33J331X SMD 330 Ohm 32W Resistor
Technology / Construction MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614889-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 137000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details