Panasonic Specialized Resistors - ERA-W33J221X ERA-W33J221X

Description
Manufacturer: Panasonic Win Source Part Number: 870914-ERA-W33J221X Series: ERAW Operating Temperature Range: -40°C ~ 125°C Features: 220 Ohms ±5% 0.03W, 1/32W Temperature Sensitive Specialized Resistor Metal Film 3300ppm/°C Surface Mount Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P220CMCT, P220CMDKR, P220CMTR, P220CMDKR-NDR, P220CMTR-NDR, ERAW33J221X, P220CMCT-NDR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 870914-ERA-W33J221X Series: ERAW Operating Temperature Range: -40°C ~ 125°C Features: 220 Ohms ±5% 0.03W, 1/32W Temperature Sensitive Specialized Resistor Metal Film 3300ppm/°C Surface Mount Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P220CMCT, P220CMDKR, P220CMTR, P220CMDKR-NDR, P220CMTR-NDR, ERAW33J221X, P220CMCT-NDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Specialized Resistors - ERA-W33J221X
870914-ERA-W33J221X
Specialized Resistors - ERA-W33J221X 870914-ERA-W33J221X
Manufacturer: Panasonic Win Source Part Number: 870914-ERA-W33J221X Series: ERAW Operating Temperature Range: -40°C ~ 125°C Features: 220 Ohms ±5% 0.03W, 1/32W Temperature Sensitive Specialized Resistor Metal Film 3300ppm/°C Surface Mount Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P220CMCT, P220CMDKR, P220CMTR, P220CMDKR-NDR, P220CMTR-NDR, ERAW33J221X, P220CMCT-NDR

Manufacturer: Panasonic
Win Source Part Number: 870914-ERA-W33J221X
Series: ERAW
Operating Temperature Range: -40°C ~ 125°C
Features: 220 Ohms ±5% 0.03W, 1/32W Temperature Sensitive Specialized Resistor Metal Film 3300ppm/°C Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: Resistors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P220CMCT, P220CMDKR, P220CMTR, P220CMDKR-NDR, P220CMTR-NDR, ERAW33J221X, P220CMCT-NDR

Buy Now Datasheet
Singapore, Singapore
SMD 220 Ohm 32W Resistor
55-ERA-W33J221X
SMD 220 Ohm 32W Resistor 55-ERA-W33J221X
Res Metal Film 0402 220 Ohm 5% 1/32W 3300ppm/C Molded SMD Punched Carrier T/R Product overview: ERA-W33J221X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220 Ohm, 32W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 220 Ohm, 32W, Specialized Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 55-ERA-W33J221X can be used for catalog matching and distributor lookup.

Res Metal Film 0402 220 Ohm 5% 1/32W 3300ppm/C Molded SMD Punched Carrier T/R Product overview: ERA-W33J221X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220 Ohm, 32W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 220 Ohm, 32W, Specialized Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 55-ERA-W33J221X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 870914-ERA-W33J221X 55-ERA-W33J221X
Product Name Specialized Resistors - ERA-W33J221X SMD 220 Ohm 32W Resistor
Technology / Construction MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R301JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details