Panasonic SMD 100 Ohm 0.031W Resistor ERA-W33J101X

Description
Res Metal Film 0402 100 Ohm 5% 0.031W ±3300ppm/°C Molded SMD Punched Carrier T/R Product overview: ERA-W33J101X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100 Ohm, 0.031W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 Ohm, 0.031W, Specialized Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 55-ERA-W33J101X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Metal Film 0402 100 Ohm 5% 0.031W ±3300ppm/°C Molded SMD Punched Carrier T/R Product overview: ERA-W33J101X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100 Ohm, 0.031W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 Ohm, 0.031W, Specialized Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 55-ERA-W33J101X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 100 Ohm 0.031W Resistor
55-ERA-W33J101X
SMD 100 Ohm 0.031W Resistor 55-ERA-W33J101X
Res Metal Film 0402 100 Ohm 5% 0.031W ±3300ppm/°C Molded SMD Punched Carrier T/R Product overview: ERA-W33J101X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100 Ohm, 0.031W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 Ohm, 0.031W, Specialized Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 55-ERA-W33J101X can be used for catalog matching and distributor lookup.

Res Metal Film 0402 100 Ohm 5% 0.031W ±3300ppm/°C Molded SMD Punched Carrier T/R Product overview: ERA-W33J101X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100 Ohm, 0.031W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 Ohm, 0.031W, Specialized Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 55-ERA-W33J101X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Specialized Resistors - ERA-W33J101X
870912-ERA-W33J101X
Specialized Resistors - ERA-W33J101X 870912-ERA-W33J101X
Manufacturer: Panasonic Win Source Part Number: 870912-ERA-W33J101X Series: ERAW Operating Temperature Range: -40°C ~ 125°C Features: 100 Ohms ±5% 0.03W, 1/32W Temperature Sensitive Specialized Resistor Metal Film 3300ppm/°C Surface Mount Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P100CMCT, ERAW33J101X, P100CMDKR, P100CMTR, P100CMDKR-NDR, P100CMCT-NDR, P100CMTR-NDR

Manufacturer: Panasonic
Win Source Part Number: 870912-ERA-W33J101X
Series: ERAW
Operating Temperature Range: -40°C ~ 125°C
Features: 100 Ohms ±5% 0.03W, 1/32W Temperature Sensitive Specialized Resistor Metal Film 3300ppm/°C Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: Resistors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P100CMCT, ERAW33J101X, P100CMDKR, P100CMTR, P100CMDKR-NDR, P100CMCT-NDR, P100CMTR-NDR

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 55-ERA-W33J101X 870912-ERA-W33J101X
Product Name SMD 100 Ohm 0.031W Resistor Specialized Resistors - ERA-W33J101X
Resistance Range 100 ohms
Tolerance 5 +/- %
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1617563 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers