Panasonic Specialized Resistors - ERA-V39J560V ERA-V39J560V

Description
Manufacturer: Panasonic Win Source Part Number: 870908-ERA-V39J560V Series: ERAV Operating Temperature Range: -40°C ~ 125°C Features: 56 Ohms ±5% 0.063W, 1/16W Temperature Sensitive Specialized Resistor Metal Film 3900ppm/°C Surface Mount Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P56CJTR-NDR, P56CJCT, P56CJDKR, ERAV39J560V, P56CJDKR-NDR, P56CJCT-NDR, P56CJTR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 870908-ERA-V39J560V Series: ERAV Operating Temperature Range: -40°C ~ 125°C Features: 56 Ohms ±5% 0.063W, 1/16W Temperature Sensitive Specialized Resistor Metal Film 3900ppm/°C Surface Mount Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P56CJTR-NDR, P56CJCT, P56CJDKR, ERAV39J560V, P56CJDKR-NDR, P56CJCT-NDR, P56CJTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Specialized Resistors - ERA-V39J560V
870908-ERA-V39J560V
Specialized Resistors - ERA-V39J560V 870908-ERA-V39J560V
Manufacturer: Panasonic Win Source Part Number: 870908-ERA-V39J560V Series: ERAV Operating Temperature Range: -40°C ~ 125°C Features: 56 Ohms ±5% 0.063W, 1/16W Temperature Sensitive Specialized Resistor Metal Film 3900ppm/°C Surface Mount Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P56CJTR-NDR, P56CJCT, P56CJDKR, ERAV39J560V, P56CJDKR-NDR, P56CJCT-NDR, P56CJTR

Manufacturer: Panasonic
Win Source Part Number: 870908-ERA-V39J560V
Series: ERAV
Operating Temperature Range: -40°C ~ 125°C
Features: 56 Ohms ±5% 0.063W, 1/16W Temperature Sensitive Specialized Resistor Metal Film 3900ppm/°C Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: Resistors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P56CJTR-NDR, P56CJCT, P56CJDKR, ERAV39J560V, P56CJDKR-NDR, P56CJCT-NDR, P56CJTR

Buy Now Datasheet
SMD 56 Ohm 16W Resistor - 55-ERA-V39J560V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 56 Ohm 16W Resistor
55-ERA-V39J560V
SMD 56 Ohm 16W Resistor 55-ERA-V39J560V
Res Metal Film 0603 56 Ohm 5% 1/16W 3900ppm/C Molded SMD Punched Carrier T/R Product overview: ERA-V39J560V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56 Ohm, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 56 Ohm, 16W, Specialized Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 55-ERA-V39J560V can be used for catalog matching and distributor lookup.

Res Metal Film 0603 56 Ohm 5% 1/16W 3900ppm/C Molded SMD Punched Carrier T/R Product overview: ERA-V39J560V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56 Ohm, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 56 Ohm, 16W, Specialized Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 55-ERA-V39J560V can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 870908-ERA-V39J560V 55-ERA-V39J560V
Product Name Specialized Resistors - ERA-V39J560V SMD 56 Ohm 16W Resistor
Technology / Construction MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R152JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details