Panasonic SMD 22 Ohm 16W Resistor ERA-V39J220V

Description
Res Metal Film 0603 22 Ohm 5% 1/16W 3900ppm/C Molded SMD Punched Carrier T/R Product overview: ERA-V39J220V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22 Ohm, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22 Ohm, 16W, Specialized Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 55-ERA-V39J220V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Metal Film 0603 22 Ohm 5% 1/16W 3900ppm/C Molded SMD Punched Carrier T/R Product overview: ERA-V39J220V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22 Ohm, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22 Ohm, 16W, Specialized Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 55-ERA-V39J220V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 22 Ohm 16W Resistor - 55-ERA-V39J220V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22 Ohm 16W Resistor
55-ERA-V39J220V
SMD 22 Ohm 16W Resistor 55-ERA-V39J220V
Res Metal Film 0603 22 Ohm 5% 1/16W 3900ppm/C Molded SMD Punched Carrier T/R Product overview: ERA-V39J220V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22 Ohm, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22 Ohm, 16W, Specialized Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 55-ERA-V39J220V can be used for catalog matching and distributor lookup.

Res Metal Film 0603 22 Ohm 5% 1/16W 3900ppm/C Molded SMD Punched Carrier T/R Product overview: ERA-V39J220V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22 Ohm, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22 Ohm, 16W, Specialized Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 55-ERA-V39J220V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Specialized Resistors - ERA-V39J220V
870905-ERA-V39J220V
Specialized Resistors - ERA-V39J220V 870905-ERA-V39J220V
Manufacturer: Panasonic Win Source Part Number: 870905-ERA-V39J220V Series: ERAV Operating Temperature Range: -40°C ~ 125°C Features: 22 Ohms ±5% 0.063W, 1/16W Temperature Sensitive Specialized Resistor Metal Film 3900ppm/°C Surface Mount Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P22CJDKR-NDR, P22CJTR, ERAV39J220V, P22CJCT-NDR, P22CJCT, P22CJTR-NDR, P22CJDKR

Manufacturer: Panasonic
Win Source Part Number: 870905-ERA-V39J220V
Series: ERAV
Operating Temperature Range: -40°C ~ 125°C
Features: 22 Ohms ±5% 0.063W, 1/16W Temperature Sensitive Specialized Resistor Metal Film 3900ppm/°C Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: Resistors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P22CJDKR-NDR, P22CJTR, ERAV39J220V, P22CJCT-NDR, P22CJCT, P22CJTR-NDR, P22CJDKR

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 55-ERA-V39J220V 870905-ERA-V39J220V
Product Name SMD 22 Ohm 16W Resistor Specialized Resistors - ERA-V39J220V
Resistance Range 22 ohms
Tolerance 5 +/- %
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614353-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 301 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details