Panasonic SMD 470 Ohm 16W Resistor ERA-V33J471V

Description
Res Metal Film 0603 470 Ohm 5% 1/16W 3300ppm/C Molded SMD Punched Carrier T/R Product overview: ERA-V33J471V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470 Ohm, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 470 Ohm, 16W, Specialized Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 55-ERA-V33J471V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Metal Film 0603 470 Ohm 5% 1/16W 3300ppm/C Molded SMD Punched Carrier T/R Product overview: ERA-V33J471V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470 Ohm, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 470 Ohm, 16W, Specialized Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 55-ERA-V33J471V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 470 Ohm 16W Resistor - 55-ERA-V33J471V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 470 Ohm 16W Resistor
55-ERA-V33J471V
SMD 470 Ohm 16W Resistor 55-ERA-V33J471V
Res Metal Film 0603 470 Ohm 5% 1/16W 3300ppm/C Molded SMD Punched Carrier T/R Product overview: ERA-V33J471V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470 Ohm, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 470 Ohm, 16W, Specialized Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 55-ERA-V33J471V can be used for catalog matching and distributor lookup.

Res Metal Film 0603 470 Ohm 5% 1/16W 3300ppm/C Molded SMD Punched Carrier T/R Product overview: ERA-V33J471V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470 Ohm, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 470 Ohm, 16W, Specialized Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 55-ERA-V33J471V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Specialized Resistors - ERA-V33J471V
870900-ERA-V33J471V
Specialized Resistors - ERA-V33J471V 870900-ERA-V33J471V
Manufacturer: Panasonic Win Source Part Number: 870900-ERA-V33J471V Series: ERAV Operating Temperature Range: -40°C ~ 125°C Features: 470 Ohms ±5% 0.063W, 1/16W Temperature Sensitive Specialized Resistor Metal Film 3300ppm/°C Surface Mount Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P470CHTR, P470CHDKR-NDR, P470CHCT, P470CHDKR, P470CHTR-NDR, ERAV33J471V, P470CHCT-NDR

Manufacturer: Panasonic
Win Source Part Number: 870900-ERA-V33J471V
Series: ERAV
Operating Temperature Range: -40°C ~ 125°C
Features: 470 Ohms ±5% 0.063W, 1/16W Temperature Sensitive Specialized Resistor Metal Film 3300ppm/°C Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: Resistors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P470CHTR, P470CHDKR-NDR, P470CHCT, P470CHDKR, P470CHTR-NDR, ERAV33J471V, P470CHCT-NDR

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 55-ERA-V33J471V 870900-ERA-V33J471V
Product Name SMD 470 Ohm 16W Resistor Specialized Resistors - ERA-V33J471V
Resistance Range 470 ohms
Tolerance 5 +/- %
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469497 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C201J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details