Panasonic Specialized Resistors - ERA-V33J470V ERA-V33J470V

Description
Manufacturer: Panasonic Win Source Part Number: 870899-ERA-V33J470V Series: ERAV Operating Temperature Range: -40°C ~ 125°C Features: 47 Ohms ±5% 0.063W, 1/16W Temperature Sensitive Specialized Resistor Metal Film 3300ppm/°C Surface Mount Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P47CHTR, P47CHTR-NDR, P47CHCT-NDR, P47CHDKR-NDR, P47CHCT, P47CHDKR, ERAV33J470V
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 870899-ERA-V33J470V Series: ERAV Operating Temperature Range: -40°C ~ 125°C Features: 47 Ohms ±5% 0.063W, 1/16W Temperature Sensitive Specialized Resistor Metal Film 3300ppm/°C Surface Mount Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P47CHTR, P47CHTR-NDR, P47CHCT-NDR, P47CHDKR-NDR, P47CHCT, P47CHDKR, ERAV33J470V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Specialized Resistors - ERA-V33J470V
870899-ERA-V33J470V
Specialized Resistors - ERA-V33J470V 870899-ERA-V33J470V
Manufacturer: Panasonic Win Source Part Number: 870899-ERA-V33J470V Series: ERAV Operating Temperature Range: -40°C ~ 125°C Features: 47 Ohms ±5% 0.063W, 1/16W Temperature Sensitive Specialized Resistor Metal Film 3300ppm/°C Surface Mount Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P47CHTR, P47CHTR-NDR, P47CHCT-NDR, P47CHDKR-NDR, P47CHCT, P47CHDKR, ERAV33J470V

Manufacturer: Panasonic
Win Source Part Number: 870899-ERA-V33J470V
Series: ERAV
Operating Temperature Range: -40°C ~ 125°C
Features: 47 Ohms ±5% 0.063W, 1/16W Temperature Sensitive Specialized Resistor Metal Film 3300ppm/°C Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: Resistors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P47CHTR, P47CHTR-NDR, P47CHCT-NDR, P47CHDKR-NDR, P47CHCT, P47CHDKR, ERAV33J470V

Buy Now Datasheet
SMD 47 Ohm 16W Resistor - 55-ERA-V33J470V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 47 Ohm 16W Resistor
55-ERA-V33J470V
SMD 47 Ohm 16W Resistor 55-ERA-V33J470V
Res Metal Film 0603 47 Ohm 5% 1/16W 3300ppm/C Molded SMD Punched Carrier T/R Product overview: ERA-V33J470V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47 Ohm, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 47 Ohm, 16W, Specialized Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 55-ERA-V33J470V can be used for catalog matching and distributor lookup.

Res Metal Film 0603 47 Ohm 5% 1/16W 3300ppm/C Molded SMD Punched Carrier T/R Product overview: ERA-V33J470V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47 Ohm, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 47 Ohm, 16W, Specialized Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 55-ERA-V33J470V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 870899-ERA-V33J470V 55-ERA-V33J470V
Product Name Specialized Resistors - ERA-V33J470V SMD 47 Ohm 16W Resistor
Technology / Construction MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R620JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1-1614958-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.24 ohms
View Details
2 suppliers