Panasonic SMD 820 Ohm 16W Resistor ERA-V27J821V

Description
Res Metal Film 0603 820 Ohm 5% 1/16W 2700ppm/C Molded SMD Punched Carrier T/R Product overview: ERA-V27J821V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 820 Ohm, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 820 Ohm, 16W, Specialized Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 55-ERA-V27J821V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Metal Film 0603 820 Ohm 5% 1/16W 2700ppm/C Molded SMD Punched Carrier T/R Product overview: ERA-V27J821V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 820 Ohm, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 820 Ohm, 16W, Specialized Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 55-ERA-V27J821V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 820 Ohm 16W Resistor - 55-ERA-V27J821V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 820 Ohm 16W Resistor
55-ERA-V27J821V
SMD 820 Ohm 16W Resistor 55-ERA-V27J821V
Res Metal Film 0603 820 Ohm 5% 1/16W 2700ppm/C Molded SMD Punched Carrier T/R Product overview: ERA-V27J821V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 820 Ohm, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 820 Ohm, 16W, Specialized Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 55-ERA-V27J821V can be used for catalog matching and distributor lookup.

Res Metal Film 0603 820 Ohm 5% 1/16W 2700ppm/C Molded SMD Punched Carrier T/R Product overview: ERA-V27J821V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 820 Ohm, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 820 Ohm, 16W, Specialized Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 55-ERA-V27J821V can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Specialized Resistors - ERA-V27J821V
870894-ERA-V27J821V
Specialized Resistors - ERA-V27J821V 870894-ERA-V27J821V
Manufacturer: Panasonic Win Source Part Number: 870894-ERA-V27J821V Series: ERAV Operating Temperature Range: -40°C ~ 125°C Features: 820 Ohms ±5% 0.063W, 1/16W Temperature Sensitive Specialized Resistor Metal Film 2700ppm/°C Surface Mount Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P820CGCT-NDR, P820CGTR-NDR, P820CGDKR, P820CGDKR-NDR, P820CGTR, P820CGCT, ERAV27J821V

Manufacturer: Panasonic
Win Source Part Number: 870894-ERA-V27J821V
Series: ERAV
Operating Temperature Range: -40°C ~ 125°C
Features: 820 Ohms ±5% 0.063W, 1/16W Temperature Sensitive Specialized Resistor Metal Film 2700ppm/°C Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: Resistors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P820CGCT-NDR, P820CGTR-NDR, P820CGDKR, P820CGDKR-NDR, P820CGTR, P820CGCT, ERAV27J821V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 55-ERA-V27J821V 870894-ERA-V27J821V
Product Name SMD 820 Ohm 16W Resistor Specialized Resistors - ERA-V27J821V
Resistance Range 820 ohms
Tolerance 5 +/- %
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R156JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details