Panasonic SMD 68 Ohm 16W Resistor ERA-V27J680V

Description
Res Metal Film 0603 68 Ohm 5% 1/16W 2700ppm/C Molded SMD Punched Carrier T/R Product overview: ERA-V27J680V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68 Ohm, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 68 Ohm, 16W, Specialized Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 55-ERA-V27J680V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Metal Film 0603 68 Ohm 5% 1/16W 2700ppm/C Molded SMD Punched Carrier T/R Product overview: ERA-V27J680V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68 Ohm, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 68 Ohm, 16W, Specialized Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 55-ERA-V27J680V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 68 Ohm 16W Resistor - 55-ERA-V27J680V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 68 Ohm 16W Resistor
55-ERA-V27J680V
SMD 68 Ohm 16W Resistor 55-ERA-V27J680V
Res Metal Film 0603 68 Ohm 5% 1/16W 2700ppm/C Molded SMD Punched Carrier T/R Product overview: ERA-V27J680V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68 Ohm, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 68 Ohm, 16W, Specialized Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 55-ERA-V27J680V can be used for catalog matching and distributor lookup.

Res Metal Film 0603 68 Ohm 5% 1/16W 2700ppm/C Molded SMD Punched Carrier T/R Product overview: ERA-V27J680V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68 Ohm, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 68 Ohm, 16W, Specialized Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 55-ERA-V27J680V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Specialized Resistors - ERA-V27J680V
870893-ERA-V27J680V
Specialized Resistors - ERA-V27J680V 870893-ERA-V27J680V
Manufacturer: Panasonic Win Source Part Number: 870893-ERA-V27J680V Series: ERAV Operating Temperature Range: -40°C ~ 125°C Features: 68 Ohms ±5% 0.063W, 1/16W Temperature Sensitive Specialized Resistor Metal Film 2700ppm/°C Surface Mount Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P68CGTR-NDR, ERAV27J680V, P68CGCT-NDR, P68CGTR, P68CGDKR, P68CGCT, P68CGDKR-NDR

Manufacturer: Panasonic
Win Source Part Number: 870893-ERA-V27J680V
Series: ERAV
Operating Temperature Range: -40°C ~ 125°C
Features: 68 Ohms ±5% 0.063W, 1/16W Temperature Sensitive Specialized Resistor Metal Film 2700ppm/°C Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: Resistors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P68CGTR-NDR, ERAV27J680V, P68CGCT-NDR, P68CGTR, P68CGDKR, P68CGCT, P68CGDKR-NDR

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 55-ERA-V27J680V 870893-ERA-V27J680V
Product Name SMD 68 Ohm 16W Resistor Specialized Resistors - ERA-V27J680V
Resistance Range 68 ohms
Tolerance 5 +/- %
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details