Panasonic Specialized Resistors - ERA-V27J471V ERA-V27J471V

Description
Manufacturer: Panasonic Win Source Part Number: 870892-ERA-V27J471V Series: ERAV Operating Temperature Range: -40°C ~ 125°C Features: 470 Ohms ±5% 0.063W, 1/16W Temperature Sensitive Specialized Resistor Metal Film 2700ppm/°C Surface Mount Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P470CGDKR-NDR, P470CGCT, P470CGTR-NDR, ERAV27J471V, P470CGCT-NDR, P470CGDKR, P470CGTR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 870892-ERA-V27J471V Series: ERAV Operating Temperature Range: -40°C ~ 125°C Features: 470 Ohms ±5% 0.063W, 1/16W Temperature Sensitive Specialized Resistor Metal Film 2700ppm/°C Surface Mount Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P470CGDKR-NDR, P470CGCT, P470CGTR-NDR, ERAV27J471V, P470CGCT-NDR, P470CGDKR, P470CGTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Specialized Resistors - ERA-V27J471V
870892-ERA-V27J471V
Specialized Resistors - ERA-V27J471V 870892-ERA-V27J471V
Manufacturer: Panasonic Win Source Part Number: 870892-ERA-V27J471V Series: ERAV Operating Temperature Range: -40°C ~ 125°C Features: 470 Ohms ±5% 0.063W, 1/16W Temperature Sensitive Specialized Resistor Metal Film 2700ppm/°C Surface Mount Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P470CGDKR-NDR, P470CGCT, P470CGTR-NDR, ERAV27J471V, P470CGCT-NDR, P470CGDKR, P470CGTR

Manufacturer: Panasonic
Win Source Part Number: 870892-ERA-V27J471V
Series: ERAV
Operating Temperature Range: -40°C ~ 125°C
Features: 470 Ohms ±5% 0.063W, 1/16W Temperature Sensitive Specialized Resistor Metal Film 2700ppm/°C Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: Resistors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P470CGDKR-NDR, P470CGCT, P470CGTR-NDR, ERAV27J471V, P470CGCT-NDR, P470CGDKR, P470CGTR

Buy Now Datasheet
SMD 470 Ohm 16W Resistor - 55-ERA-V27J471V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 470 Ohm 16W Resistor
55-ERA-V27J471V
SMD 470 Ohm 16W Resistor 55-ERA-V27J471V
Res Metal Film 0603 470 Ohm 5% 1/16W 2700ppm/C Molded SMD Punched Carrier T/R Product overview: ERA-V27J471V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470 Ohm, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 470 Ohm, 16W, Specialized Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 55-ERA-V27J471V can be used for catalog matching and distributor lookup.

Res Metal Film 0603 470 Ohm 5% 1/16W 2700ppm/C Molded SMD Punched Carrier T/R Product overview: ERA-V27J471V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470 Ohm, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 470 Ohm, 16W, Specialized Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 55-ERA-V27J471V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 870892-ERA-V27J471V 55-ERA-V27J471V
Product Name Specialized Resistors - ERA-V27J471V SMD 470 Ohm 16W Resistor
Technology / Construction MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8060 ohms
View Details
2 suppliers
0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers