Panasonic Specialized Resistors - ERA-V27J221V ERA-V27J221V

Description
Manufacturer: Panasonic Win Source Part Number: 870889-ERA-V27J221V Series: ERAV Operating Temperature Range: -40°C ~ 125°C Features: 220 Ohms ±5% 0.063W, 1/16W Temperature Sensitive Specialized Resistor Metal Film 2700ppm/°C Surface Mount Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERAV27J221V, P220CGTR-NDR, P220CGDKR, P220CGTR, P220CGCT-NDR, P220CGDKR-NDR, P220CGCT
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 870889-ERA-V27J221V Series: ERAV Operating Temperature Range: -40°C ~ 125°C Features: 220 Ohms ±5% 0.063W, 1/16W Temperature Sensitive Specialized Resistor Metal Film 2700ppm/°C Surface Mount Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERAV27J221V, P220CGTR-NDR, P220CGDKR, P220CGTR, P220CGCT-NDR, P220CGDKR-NDR, P220CGCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Specialized Resistors - ERA-V27J221V
870889-ERA-V27J221V
Specialized Resistors - ERA-V27J221V 870889-ERA-V27J221V
Manufacturer: Panasonic Win Source Part Number: 870889-ERA-V27J221V Series: ERAV Operating Temperature Range: -40°C ~ 125°C Features: 220 Ohms ±5% 0.063W, 1/16W Temperature Sensitive Specialized Resistor Metal Film 2700ppm/°C Surface Mount Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERAV27J221V, P220CGTR-NDR, P220CGDKR, P220CGTR, P220CGCT-NDR, P220CGDKR-NDR, P220CGCT

Manufacturer: Panasonic
Win Source Part Number: 870889-ERA-V27J221V
Series: ERAV
Operating Temperature Range: -40°C ~ 125°C
Features: 220 Ohms ±5% 0.063W, 1/16W Temperature Sensitive Specialized Resistor Metal Film 2700ppm/°C Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: Resistors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: ERAV27J221V, P220CGTR-NDR, P220CGDKR, P220CGTR, P220CGCT-NDR, P220CGDKR-NDR, P220CGCT

Buy Now Datasheet
SMD 220 Ohm 16W Resistor - 55-ERA-V27J221V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 220 Ohm 16W Resistor
55-ERA-V27J221V
SMD 220 Ohm 16W Resistor 55-ERA-V27J221V
Res Metal Film 0603 220 Ohm 5% 1/16W 2700ppm/C Molded SMD Punched Carrier T/R Product overview: ERA-V27J221V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220 Ohm, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 220 Ohm, 16W, Specialized Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 55-ERA-V27J221V can be used for catalog matching and distributor lookup.

Res Metal Film 0603 220 Ohm 5% 1/16W 2700ppm/C Molded SMD Punched Carrier T/R Product overview: ERA-V27J221V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220 Ohm, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 220 Ohm, 16W, Specialized Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 55-ERA-V27J221V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 870889-ERA-V27J221V 55-ERA-V27J221V
Product Name Specialized Resistors - ERA-V27J221V SMD 220 Ohm 16W Resistor
Technology / Construction MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614887-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 523 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details