Panasonic SMD 180 Ohm 16W Resistor ERA-V27J181V

Description
Res Metal Film 0603 180 Ohm 5% 1/16W 2700ppm/C Molded SMD Punched Carrier T/R Product overview: ERA-V27J181V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 180 Ohm, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 180 Ohm, 16W, Specialized Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 55-ERA-V27J181V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Metal Film 0603 180 Ohm 5% 1/16W 2700ppm/C Molded SMD Punched Carrier T/R Product overview: ERA-V27J181V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 180 Ohm, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 180 Ohm, 16W, Specialized Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 55-ERA-V27J181V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 180 Ohm 16W Resistor - 55-ERA-V27J181V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 180 Ohm 16W Resistor
55-ERA-V27J181V
SMD 180 Ohm 16W Resistor 55-ERA-V27J181V
Res Metal Film 0603 180 Ohm 5% 1/16W 2700ppm/C Molded SMD Punched Carrier T/R Product overview: ERA-V27J181V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 180 Ohm, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 180 Ohm, 16W, Specialized Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 55-ERA-V27J181V can be used for catalog matching and distributor lookup.

Res Metal Film 0603 180 Ohm 5% 1/16W 2700ppm/C Molded SMD Punched Carrier T/R Product overview: ERA-V27J181V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 180 Ohm, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 180 Ohm, 16W, Specialized Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 55-ERA-V27J181V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Specialized Resistors - ERA-V27J181V
870888-ERA-V27J181V
Specialized Resistors - ERA-V27J181V 870888-ERA-V27J181V
Manufacturer: Panasonic Win Source Part Number: 870888-ERA-V27J181V Series: ERAV Operating Temperature Range: -40°C ~ 125°C Features: 180 Ohms ±5% 0.063W, 1/16W Temperature Sensitive Specialized Resistor Metal Film 2700ppm/°C Surface Mount Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P180CGTR-NDR, ERAV27J181V, P180CGTR, P180CGDKR-NDR, P180CGCT, P180CGDKR, P180CGCT-NDR

Manufacturer: Panasonic
Win Source Part Number: 870888-ERA-V27J181V
Series: ERAV
Operating Temperature Range: -40°C ~ 125°C
Features: 180 Ohms ±5% 0.063W, 1/16W Temperature Sensitive Specialized Resistor Metal Film 2700ppm/°C Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: Resistors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P180CGTR-NDR, ERAV27J181V, P180CGTR, P180CGDKR-NDR, P180CGCT, P180CGDKR, P180CGCT-NDR

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 55-ERA-V27J181V 870888-ERA-V27J181V
Product Name SMD 180 Ohm 16W Resistor Specialized Resistors - ERA-V27J181V
Resistance Range 180 ohms
Tolerance 5 +/- %
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4C623J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details