Panasonic Specialized Resistors - ERA-V27J102V ERA-V27J102V

Description
Manufacturer: Panasonic Win Source Part Number: 870886-ERA-V27J102V Series: ERAV Operating Temperature Range: -40°C ~ 125°C Features: 1 kOhms ±5% 0.063W, 1/16W Temperature Sensitive Specialized Resistor Metal Film 2700ppm/°C Surface Mount Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P1.0KCGCT-NDR, P1.0KCGDKR-NDR, P1.0KCGDKR, P1.0KCGTR, P1.0KCGTR-NDR, ERAV27J102V, P1.0KCGCT
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 870886-ERA-V27J102V Series: ERAV Operating Temperature Range: -40°C ~ 125°C Features: 1 kOhms ±5% 0.063W, 1/16W Temperature Sensitive Specialized Resistor Metal Film 2700ppm/°C Surface Mount Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P1.0KCGCT-NDR, P1.0KCGDKR-NDR, P1.0KCGDKR, P1.0KCGTR, P1.0KCGTR-NDR, ERAV27J102V, P1.0KCGCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Specialized Resistors - ERA-V27J102V
870886-ERA-V27J102V
Specialized Resistors - ERA-V27J102V 870886-ERA-V27J102V
Manufacturer: Panasonic Win Source Part Number: 870886-ERA-V27J102V Series: ERAV Operating Temperature Range: -40°C ~ 125°C Features: 1 kOhms ±5% 0.063W, 1/16W Temperature Sensitive Specialized Resistor Metal Film 2700ppm/°C Surface Mount Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P1.0KCGCT-NDR, P1.0KCGDKR-NDR, P1.0KCGDKR, P1.0KCGTR, P1.0KCGTR-NDR, ERAV27J102V, P1.0KCGCT

Manufacturer: Panasonic
Win Source Part Number: 870886-ERA-V27J102V
Series: ERAV
Operating Temperature Range: -40°C ~ 125°C
Features: 1 kOhms ±5% 0.063W, 1/16W Temperature Sensitive Specialized Resistor Metal Film 2700ppm/°C Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: Resistors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P1.0KCGCT-NDR, P1.0KCGDKR-NDR, P1.0KCGDKR, P1.0KCGTR, P1.0KCGTR-NDR, ERAV27J102V, P1.0KCGCT

Buy Now Datasheet
SMD 0.063W Resistor - 55-ERA-V27J102V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.063W Resistor
55-ERA-V27J102V
SMD 0.063W Resistor 55-ERA-V27J102V
Res Metal Film 0603 1K Ohm 5% 0.063W ±2700ppm/°C Molded SMD Punched Carrier T/R Product overview: ERA-V27J102V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.063W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.063W, Specialized Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 55-ERA-V27J102V can be used for catalog matching and distributor lookup.

Res Metal Film 0603 1K Ohm 5% 0.063W ±2700ppm/°C Molded SMD Punched Carrier T/R Product overview: ERA-V27J102V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.063W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.063W, Specialized Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 55-ERA-V27J102V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 870886-ERA-V27J102V 55-ERA-V27J102V
Product Name Specialized Resistors - ERA-V27J102V SMD 0.063W Resistor
Technology / Construction MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1260441 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R161JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details