Panasonic SMD 16W Resistor ERA-V15J562V

Description
Res Metal Film 0603 5.6K Ohm 5% 1/16W 1500ppm/C Molded SMD Punched Carrier T/R Product overview: ERA-V15J562V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Specialized Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 55-ERA-V15J562V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Metal Film 0603 5.6K Ohm 5% 1/16W 1500ppm/C Molded SMD Punched Carrier T/R Product overview: ERA-V15J562V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Specialized Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 55-ERA-V15J562V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 16W Resistor - 55-ERA-V15J562V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 16W Resistor
55-ERA-V15J562V
SMD 16W Resistor 55-ERA-V15J562V
Res Metal Film 0603 5.6K Ohm 5% 1/16W 1500ppm/C Molded SMD Punched Carrier T/R Product overview: ERA-V15J562V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Specialized Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 55-ERA-V15J562V can be used for catalog matching and distributor lookup.

Res Metal Film 0603 5.6K Ohm 5% 1/16W 1500ppm/C Molded SMD Punched Carrier T/R Product overview: ERA-V15J562V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Specialized Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 55-ERA-V15J562V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Specialized Resistors - ERA-V15J562V
870884-ERA-V15J562V
Specialized Resistors - ERA-V15J562V 870884-ERA-V15J562V
Manufacturer: Panasonic Win Source Part Number: 870884-ERA-V15J562V Series: ERAV Operating Temperature Range: -40°C ~ 125°C Features: 5.6 kOhms ±5% 0.063W, 1/16W Temperature Sensitive Specialized Resistor Metal Film 1500ppm/°C Surface Mount Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P5.6KCFTR-NDR, ERAV15J562V, P5.6KCFCT, P5.6KCFCT-NDR, P5.6KCFTR, P5.6KCFDKR, P5.6KCFDKR-NDR

Manufacturer: Panasonic
Win Source Part Number: 870884-ERA-V15J562V
Series: ERAV
Operating Temperature Range: -40°C ~ 125°C
Features: 5.6 kOhms ±5% 0.063W, 1/16W Temperature Sensitive Specialized Resistor Metal Film 1500ppm/°C Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: Resistors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P5.6KCFTR-NDR, ERAV15J562V, P5.6KCFCT, P5.6KCFCT-NDR, P5.6KCFTR, P5.6KCFDKR, P5.6KCFDKR-NDR

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 55-ERA-V15J562V 870884-ERA-V15J562V
Product Name SMD 16W Resistor Specialized Resistors - ERA-V15J562V
Resistance Range 5600 ohms
Tolerance 5 +/- %
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260368 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R1R2JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details