Panasonic SMD 330 Ohm 16W Resistor ERA-V15J331V

Description
Res Metal Film 0603 330 Ohm 5% 1/16W 1500ppm/C Molded SMD Punched Carrier T/R Product overview: ERA-V15J331V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330 Ohm, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 330 Ohm, 16W, Specialized Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 55-ERA-V15J331V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Metal Film 0603 330 Ohm 5% 1/16W 1500ppm/C Molded SMD Punched Carrier T/R Product overview: ERA-V15J331V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330 Ohm, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 330 Ohm, 16W, Specialized Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 55-ERA-V15J331V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 330 Ohm 16W Resistor - 55-ERA-V15J331V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 330 Ohm 16W Resistor
55-ERA-V15J331V
SMD 330 Ohm 16W Resistor 55-ERA-V15J331V
Res Metal Film 0603 330 Ohm 5% 1/16W 1500ppm/C Molded SMD Punched Carrier T/R Product overview: ERA-V15J331V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330 Ohm, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 330 Ohm, 16W, Specialized Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 55-ERA-V15J331V can be used for catalog matching and distributor lookup.

Res Metal Film 0603 330 Ohm 5% 1/16W 1500ppm/C Molded SMD Punched Carrier T/R Product overview: ERA-V15J331V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330 Ohm, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 330 Ohm, 16W, Specialized Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 55-ERA-V15J331V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Resistors
Product Number 55-ERA-V15J331V
Product Name SMD 330 Ohm 16W Resistor
Resistance Range 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details