Panasonic SMD 330 Ohm 10W Resistor ERA-S39J331V

Description
Res Metal Film 0805 330 Ohm 5% 1/10W 3900ppm/C Molded SMD Punched Carrier T/R Product overview: ERA-S39J331V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 330 Ohm, 10W, Specialized Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 55-ERA-S39J331V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Metal Film 0805 330 Ohm 5% 1/10W 3900ppm/C Molded SMD Punched Carrier T/R Product overview: ERA-S39J331V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 330 Ohm, 10W, Specialized Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 55-ERA-S39J331V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 330 Ohm 10W Resistor - 55-ERA-S39J331V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 330 Ohm 10W Resistor
55-ERA-S39J331V
SMD 330 Ohm 10W Resistor 55-ERA-S39J331V
Res Metal Film 0805 330 Ohm 5% 1/10W 3900ppm/C Molded SMD Punched Carrier T/R Product overview: ERA-S39J331V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 330 Ohm, 10W, Specialized Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 55-ERA-S39J331V can be used for catalog matching and distributor lookup.

Res Metal Film 0805 330 Ohm 5% 1/10W 3900ppm/C Molded SMD Punched Carrier T/R Product overview: ERA-S39J331V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 330 Ohm, 10W, Specialized Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 55-ERA-S39J331V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Specialized Resistors - ERA-S39J331V
870876-ERA-S39J331V
Specialized Resistors - ERA-S39J331V 870876-ERA-S39J331V
Manufacturer: Panasonic Win Source Part Number: 870876-ERA-S39J331V Series: ERAS Operating Temperature Range: -40°C ~ 125°C Features: 330 Ohms ±5% 0.1W, 1/10W Temperature Sensitive Specialized Resistor Metal Film 3900ppm/°C Surface Mount Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERAS39J331V, P330CECT-NDR, P330CECT, P330CETR, P330CETR-NDR, P330CEDKR-NDR, P330CEDKR

Manufacturer: Panasonic
Win Source Part Number: 870876-ERA-S39J331V
Series: ERAS
Operating Temperature Range: -40°C ~ 125°C
Features: 330 Ohms ±5% 0.1W, 1/10W Temperature Sensitive Specialized Resistor Metal Film 3900ppm/°C Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: Resistors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: ERAS39J331V, P330CECT-NDR, P330CECT, P330CETR, P330CETR-NDR, P330CEDKR-NDR, P330CEDKR

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 55-ERA-S39J331V 870876-ERA-S39J331V
Product Name SMD 330 Ohm 10W Resistor Specialized Resistors - ERA-S39J331V
Resistance Range 330 ohms
Tolerance 5 +/- %
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1249287 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CVTPR472JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details