Panasonic Specialized Resistors - ERA-S39J150V ERA-S39J150V

Description
Manufacturer: Panasonic Win Source Part Number: 870875-ERA-S39J150V Series: ERAS Operating Temperature Range: -40°C ~ 125°C Features: 15 Ohms ±5% 0.1W, 1/10W Temperature Sensitive Specialized Resistor Metal Film 3900ppm/°C Surface Mount Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P15CEDKR-NDR, P15CEDKR, ERAS39J150V, P15CETR-NDR, P15CECT, P15CETR, P15CECT-NDR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 870875-ERA-S39J150V Series: ERAS Operating Temperature Range: -40°C ~ 125°C Features: 15 Ohms ±5% 0.1W, 1/10W Temperature Sensitive Specialized Resistor Metal Film 3900ppm/°C Surface Mount Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P15CEDKR-NDR, P15CEDKR, ERAS39J150V, P15CETR-NDR, P15CECT, P15CETR, P15CECT-NDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Specialized Resistors - ERA-S39J150V
870875-ERA-S39J150V
Specialized Resistors - ERA-S39J150V 870875-ERA-S39J150V
Manufacturer: Panasonic Win Source Part Number: 870875-ERA-S39J150V Series: ERAS Operating Temperature Range: -40°C ~ 125°C Features: 15 Ohms ±5% 0.1W, 1/10W Temperature Sensitive Specialized Resistor Metal Film 3900ppm/°C Surface Mount Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P15CEDKR-NDR, P15CEDKR, ERAS39J150V, P15CETR-NDR, P15CECT, P15CETR, P15CECT-NDR

Manufacturer: Panasonic
Win Source Part Number: 870875-ERA-S39J150V
Series: ERAS
Operating Temperature Range: -40°C ~ 125°C
Features: 15 Ohms ±5% 0.1W, 1/10W Temperature Sensitive Specialized Resistor Metal Film 3900ppm/°C Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: Resistors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P15CEDKR-NDR, P15CEDKR, ERAS39J150V, P15CETR-NDR, P15CECT, P15CETR, P15CECT-NDR

Buy Now Datasheet
SMD 15 Ohm 10W Resistor - 55-ERA-S39J150V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15 Ohm 10W Resistor
55-ERA-S39J150V
SMD 15 Ohm 10W Resistor 55-ERA-S39J150V
Res Metal Film 0805 15 Ohm 5% 1/10W 3900ppm/C Molded SMD Punched Carrier T/R Product overview: ERA-S39J150V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15 Ohm, 10W, Specialized Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 55-ERA-S39J150V can be used for catalog matching and distributor lookup.

Res Metal Film 0805 15 Ohm 5% 1/10W 3900ppm/C Molded SMD Punched Carrier T/R Product overview: ERA-S39J150V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15 Ohm, 10W, Specialized Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 55-ERA-S39J150V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 870875-ERA-S39J150V 55-ERA-S39J150V
Product Name Specialized Resistors - ERA-S39J150V SMD 15 Ohm 10W Resistor
Technology / Construction MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R180JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details