Panasonic Specialized Resistors - ERA-S39J121V ERA-S39J121V

Description
Manufacturer: Panasonic Win Source Part Number: 870874-ERA-S39J121V Series: ERAS Operating Temperature Range: -40°C ~ 125°C Features: 120 Ohms ±5% 0.1W, 1/10W Temperature Sensitive Specialized Resistor Metal Film 3900ppm/°C Surface Mount Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P120CEDKR-NDR, ERAS39J121V, P120CECT, P120CEDKR, P120CETR, P120CECT-NDR, P120CETR-NDR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 870874-ERA-S39J121V Series: ERAS Operating Temperature Range: -40°C ~ 125°C Features: 120 Ohms ±5% 0.1W, 1/10W Temperature Sensitive Specialized Resistor Metal Film 3900ppm/°C Surface Mount Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P120CEDKR-NDR, ERAS39J121V, P120CECT, P120CEDKR, P120CETR, P120CECT-NDR, P120CETR-NDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Specialized Resistors - ERA-S39J121V
870874-ERA-S39J121V
Specialized Resistors - ERA-S39J121V 870874-ERA-S39J121V
Manufacturer: Panasonic Win Source Part Number: 870874-ERA-S39J121V Series: ERAS Operating Temperature Range: -40°C ~ 125°C Features: 120 Ohms ±5% 0.1W, 1/10W Temperature Sensitive Specialized Resistor Metal Film 3900ppm/°C Surface Mount Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P120CEDKR-NDR, ERAS39J121V, P120CECT, P120CEDKR, P120CETR, P120CECT-NDR, P120CETR-NDR

Manufacturer: Panasonic
Win Source Part Number: 870874-ERA-S39J121V
Series: ERAS
Operating Temperature Range: -40°C ~ 125°C
Features: 120 Ohms ±5% 0.1W, 1/10W Temperature Sensitive Specialized Resistor Metal Film 3900ppm/°C Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: Resistors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P120CEDKR-NDR, ERAS39J121V, P120CECT, P120CEDKR, P120CETR, P120CECT-NDR, P120CETR-NDR

Buy Now Datasheet
SMD Resistor - 55-ERA-S39J121V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Resistor
55-ERA-S39J121V
SMD Resistor 55-ERA-S39J121V
Thin Film Resistors - SMD Thermo Sensitive Chp Resistor08055% Product overview: ERA-S39J121V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Specialized Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 55-ERA-S39J121V can be used for catalog matching and distributor lookup.

Thin Film Resistors - SMD Thermo Sensitive Chp Resistor08055% Product overview: ERA-S39J121V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Specialized Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 55-ERA-S39J121V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 870874-ERA-S39J121V 55-ERA-S39J121V
Product Name Specialized Resistors - ERA-S39J121V SMD Resistor
Technology / Construction MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R470JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623724-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 680 ohms
Tolerance 5 +/- %
View Details
2 suppliers