Panasonic SMD 180 Ohm 10W Resistor ERA-S33J181V

Description
Res Metal Film 0805 180 Ohm 5% 1/10W 3300ppm/C Molded SMD Punched Carrier T/R Product overview: ERA-S33J181V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 180 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 180 Ohm, 10W, Specialized Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 55-ERA-S33J181V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Metal Film 0805 180 Ohm 5% 1/10W 3300ppm/C Molded SMD Punched Carrier T/R Product overview: ERA-S33J181V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 180 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 180 Ohm, 10W, Specialized Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 55-ERA-S33J181V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 180 Ohm 10W Resistor - 55-ERA-S33J181V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 180 Ohm 10W Resistor
55-ERA-S33J181V
SMD 180 Ohm 10W Resistor 55-ERA-S33J181V
Res Metal Film 0805 180 Ohm 5% 1/10W 3300ppm/C Molded SMD Punched Carrier T/R Product overview: ERA-S33J181V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 180 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 180 Ohm, 10W, Specialized Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 55-ERA-S33J181V can be used for catalog matching and distributor lookup.

Res Metal Film 0805 180 Ohm 5% 1/10W 3300ppm/C Molded SMD Punched Carrier T/R Product overview: ERA-S33J181V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 180 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 180 Ohm, 10W, Specialized Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 55-ERA-S33J181V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Specialized Resistors - ERA-S33J181V
870873-ERA-S33J181V
Specialized Resistors - ERA-S33J181V 870873-ERA-S33J181V
Manufacturer: Panasonic Win Source Part Number: 870873-ERA-S33J181V Series: ERAS Operating Temperature Range: -40°C ~ 125°C Features: 180 Ohms ±5% 0.1W, 1/10W Temperature Sensitive Specialized Resistor Metal Film 3300ppm/°C Surface Mount Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P180CDDKR, P180CDTR-NDR, P180CDDKR-NDR, P180CDCT-NDR, P180CDCT, P180CDTR, ERAS33J181V

Manufacturer: Panasonic
Win Source Part Number: 870873-ERA-S33J181V
Series: ERAS
Operating Temperature Range: -40°C ~ 125°C
Features: 180 Ohms ±5% 0.1W, 1/10W Temperature Sensitive Specialized Resistor Metal Film 3300ppm/°C Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: Resistors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P180CDDKR, P180CDTR-NDR, P180CDDKR-NDR, P180CDCT-NDR, P180CDCT, P180CDTR, ERAS33J181V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 55-ERA-S33J181V 870873-ERA-S33J181V
Product Name SMD 180 Ohm 10W Resistor Specialized Resistors - ERA-S33J181V
Resistance Range 180 ohms
Tolerance 5 +/- %
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details