Panasonic Res, Metal Film (Thin Film), 1 Kohm, 0.1W, ±5%, Full Reel; Resistance Panasonic ERA-S33J102V

Description
RES, METAL FILM (THIN FILM), 1 KOHM, 0.1W, ±5%, FULL REEL; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:- RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 1 KOHM, 0.1W, ±5%, FULL REEL; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 1 Kohm, 0.1W, ±5%, Full Reel; Resistance Panasonic - 49W8368 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 1 Kohm, 0.1W, ±5%, Full Reel; Resistance Panasonic
49W8368
Res, Metal Film (Thin Film), 1 Kohm, 0.1W, ±5%, Full Reel; Resistance Panasonic 49W8368
RES, METAL FILM (THIN FILM), 1 KOHM, 0.1W, ±5%, FULL REEL; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:- RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 1 KOHM, 0.1W, ±5%, FULL REEL; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:- RoHS Compliant: Yes

Supplier's Site
Res, Metal Film (Thin Film), 1K, 5%, 0.1W, 0805; Resistance Panasonic - 53W3935 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 1K, 5%, 0.1W, 0805; Resistance Panasonic
53W3935
Res, Metal Film (Thin Film), 1K, 5%, 0.1W, 0805; Resistance Panasonic 53W3935
RES, METAL FILM (THIN FILM), 1K, 5%, 0.1W, 0805; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 1K, 5%, 0.1W, 0805; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 49W8368 53W3935
Product Name Res, Metal Film (Thin Film), 1 Kohm, 0.1W, ±5%, Full Reel; Resistance Panasonic Res, Metal Film (Thin Film), 1K, 5%, 0.1W, 0805; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 100 ohms 1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5900 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details