Panasonic Specialized Resistors - ERA-S27J681V ERA-S27J681V

Description
Manufacturer: Panasonic Win Source Part Number: 870869-ERA-S27J681V Series: ERAS Operating Temperature Range: -40°C ~ 125°C Features: 680 Ohms ±5% 0.1W, 1/10W Temperature Sensitive Specialized Resistor Metal Film 2700ppm/°C Surface Mount Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERAS27J681V, P680CCDKR-NDR, P680CCDKR, P680CCTR-NDR, P680CCTR, P680CCCT, P680CCCT-NDR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 870869-ERA-S27J681V Series: ERAS Operating Temperature Range: -40°C ~ 125°C Features: 680 Ohms ±5% 0.1W, 1/10W Temperature Sensitive Specialized Resistor Metal Film 2700ppm/°C Surface Mount Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERAS27J681V, P680CCDKR-NDR, P680CCDKR, P680CCTR-NDR, P680CCTR, P680CCCT, P680CCCT-NDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Specialized Resistors - ERA-S27J681V
870869-ERA-S27J681V
Specialized Resistors - ERA-S27J681V 870869-ERA-S27J681V
Manufacturer: Panasonic Win Source Part Number: 870869-ERA-S27J681V Series: ERAS Operating Temperature Range: -40°C ~ 125°C Features: 680 Ohms ±5% 0.1W, 1/10W Temperature Sensitive Specialized Resistor Metal Film 2700ppm/°C Surface Mount Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERAS27J681V, P680CCDKR-NDR, P680CCDKR, P680CCTR-NDR, P680CCTR, P680CCCT, P680CCCT-NDR

Manufacturer: Panasonic
Win Source Part Number: 870869-ERA-S27J681V
Series: ERAS
Operating Temperature Range: -40°C ~ 125°C
Features: 680 Ohms ±5% 0.1W, 1/10W Temperature Sensitive Specialized Resistor Metal Film 2700ppm/°C Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: Resistors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: ERAS27J681V, P680CCDKR-NDR, P680CCDKR, P680CCTR-NDR, P680CCTR, P680CCCT, P680CCCT-NDR

Buy Now Datasheet
SMD 680 Ohm 10W Resistor - 55-ERA-S27J681V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 680 Ohm 10W Resistor
55-ERA-S27J681V
SMD 680 Ohm 10W Resistor 55-ERA-S27J681V
Res Metal Film 0805 680 Ohm 5% 1/10W 2700ppm/C Molded SMD Punched Carrier T/R Product overview: ERA-S27J681V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 680 Ohm, 10W, Specialized Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 55-ERA-S27J681V can be used for catalog matching and distributor lookup.

Res Metal Film 0805 680 Ohm 5% 1/10W 2700ppm/C Molded SMD Punched Carrier T/R Product overview: ERA-S27J681V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 680 Ohm, 10W, Specialized Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 55-ERA-S27J681V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 870869-ERA-S27J681V 55-ERA-S27J681V
Product Name Specialized Resistors - ERA-S27J681V SMD 680 Ohm 10W Resistor
Technology / Construction MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R563JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers