Panasonic SMD 10W Resistor ERA-S27J222V

Description
Res Metal Film 0805 2.2K Ohm 5% 1/10W 2700ppm/C Molded SMD Punched Carrier T/R Product overview: ERA-S27J222V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Specialized Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 55-ERA-S27J222V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Metal Film 0805 2.2K Ohm 5% 1/10W 2700ppm/C Molded SMD Punched Carrier T/R Product overview: ERA-S27J222V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Specialized Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 55-ERA-S27J222V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10W Resistor - 55-ERA-S27J222V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W Resistor
55-ERA-S27J222V
SMD 10W Resistor 55-ERA-S27J222V
Res Metal Film 0805 2.2K Ohm 5% 1/10W 2700ppm/C Molded SMD Punched Carrier T/R Product overview: ERA-S27J222V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Specialized Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 55-ERA-S27J222V can be used for catalog matching and distributor lookup.

Res Metal Film 0805 2.2K Ohm 5% 1/10W 2700ppm/C Molded SMD Punched Carrier T/R Product overview: ERA-S27J222V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Specialized Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 55-ERA-S27J222V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Specialized Resistors - ERA-S27J222V
870866-ERA-S27J222V
Specialized Resistors - ERA-S27J222V 870866-ERA-S27J222V
Manufacturer: Panasonic Win Source Part Number: 870866-ERA-S27J222V Series: ERAS Operating Temperature Range: -40°C ~ 125°C Features: 2.2 kOhms ±5% 0.1W, 1/10W Temperature Sensitive Specialized Resistor Metal Film 2700ppm/°C Surface Mount Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P2.2KCCDKR-NDR, ERAS27J222V, P2.2KCCTR-NDR, P2.2KCCCT, P2.2KCCTR, P2.2KCCCT-NDR, P2.2KCCDKR

Manufacturer: Panasonic
Win Source Part Number: 870866-ERA-S27J222V
Series: ERAS
Operating Temperature Range: -40°C ~ 125°C
Features: 2.2 kOhms ±5% 0.1W, 1/10W Temperature Sensitive Specialized Resistor Metal Film 2700ppm/°C Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: Resistors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P2.2KCCDKR-NDR, ERAS27J222V, P2.2KCCTR-NDR, P2.2KCCCT, P2.2KCCTR, P2.2KCCCT-NDR, P2.2KCCDKR

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 55-ERA-S27J222V 870866-ERA-S27J222V
Product Name SMD 10W Resistor Specialized Resistors - ERA-S27J222V
Resistance Range 2200 ohms
Tolerance 5 +/- %
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers