Panasonic SMD 10W Resistor ERA-S27J102V

Description
Res Metal Film 0805 1K Ohm 5% 1/10W ±2700ppm/°C Molded SMD SMD Punched Carrier T/R Product overview: ERA-S27J102V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Specialized Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 55-ERA-S27J102V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Metal Film 0805 1K Ohm 5% 1/10W ±2700ppm/°C Molded SMD SMD Punched Carrier T/R Product overview: ERA-S27J102V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Specialized Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 55-ERA-S27J102V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10W Resistor - 55-ERA-S27J102V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W Resistor
55-ERA-S27J102V
SMD 10W Resistor 55-ERA-S27J102V
Res Metal Film 0805 1K Ohm 5% 1/10W ±2700ppm/°C Molded SMD SMD Punched Carrier T/R Product overview: ERA-S27J102V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Specialized Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 55-ERA-S27J102V can be used for catalog matching and distributor lookup.

Res Metal Film 0805 1K Ohm 5% 1/10W ±2700ppm/°C Molded SMD SMD Punched Carrier T/R Product overview: ERA-S27J102V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Specialized Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 55-ERA-S27J102V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Specialized Resistors - ERA-S27J102V
870864-ERA-S27J102V
Specialized Resistors - ERA-S27J102V 870864-ERA-S27J102V
Manufacturer: Panasonic Win Source Part Number: 870864-ERA-S27J102V Series: ERAS Operating Temperature Range: -40°C ~ 125°C Features: 1 kOhms ±5% 0.1W, 1/10W Temperature Sensitive Specialized Resistor Metal Film 2700ppm/°C Surface Mount Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERAS27J102V, P1.0KCCTR, P1.0KCCTR-NDR, P1.0KCCCT, P1.0KCCDKR-NDR, P1.0KCCDKR, P1.0KCCCT-NDR

Manufacturer: Panasonic
Win Source Part Number: 870864-ERA-S27J102V
Series: ERAS
Operating Temperature Range: -40°C ~ 125°C
Features: 1 kOhms ±5% 0.1W, 1/10W Temperature Sensitive Specialized Resistor Metal Film 2700ppm/°C Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: Resistors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: ERAS27J102V, P1.0KCCTR, P1.0KCCTR-NDR, P1.0KCCCT, P1.0KCCDKR-NDR, P1.0KCCDKR, P1.0KCCCT-NDR

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 55-ERA-S27J102V 870864-ERA-S27J102V
Product Name SMD 10W Resistor Specialized Resistors - ERA-S27J102V
Resistance Range 1000 ohms
Tolerance 5 +/- %
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 127 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details