Panasonic SMD 680 Ohm 10W Resistor ERA-S15J681V

Description
Res Metal Film 0805 680 Ohm 5% 1/10W 1500ppm/C Molded SMD Punched Carrier T/R Product overview: ERA-S15J681V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 680 Ohm, 10W, Specialized Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 55-ERA-S15J681V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Metal Film 0805 680 Ohm 5% 1/10W 1500ppm/C Molded SMD Punched Carrier T/R Product overview: ERA-S15J681V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 680 Ohm, 10W, Specialized Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 55-ERA-S15J681V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 680 Ohm 10W Resistor - 55-ERA-S15J681V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 680 Ohm 10W Resistor
55-ERA-S15J681V
SMD 680 Ohm 10W Resistor 55-ERA-S15J681V
Res Metal Film 0805 680 Ohm 5% 1/10W 1500ppm/C Molded SMD Punched Carrier T/R Product overview: ERA-S15J681V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 680 Ohm, 10W, Specialized Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 55-ERA-S15J681V can be used for catalog matching and distributor lookup.

Res Metal Film 0805 680 Ohm 5% 1/10W 1500ppm/C Molded SMD Punched Carrier T/R Product overview: ERA-S15J681V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 680 Ohm, 10W, Specialized Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 55-ERA-S15J681V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Specialized Resistors - ERA-S15J681V
870862-ERA-S15J681V
Specialized Resistors - ERA-S15J681V 870862-ERA-S15J681V
Manufacturer: Panasonic Win Source Part Number: 870862-ERA-S15J681V Series: ERAS Operating Temperature Range: -40°C ~ 125°C Features: 680 Ohms ±5% 0.1W, 1/10W Temperature Sensitive Specialized Resistor Metal Film 1500ppm/°C Surface Mount Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERAS15J681V, P680CBCT-NDR, P680CBDKR-NDR, P680CBDKR, P680CBTR, P680CBTR-NDR, P680CBCT

Manufacturer: Panasonic
Win Source Part Number: 870862-ERA-S15J681V
Series: ERAS
Operating Temperature Range: -40°C ~ 125°C
Features: 680 Ohms ±5% 0.1W, 1/10W Temperature Sensitive Specialized Resistor Metal Film 1500ppm/°C Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: Resistors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: ERAS15J681V, P680CBCT-NDR, P680CBDKR-NDR, P680CBDKR, P680CBTR, P680CBTR-NDR, P680CBCT

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 55-ERA-S15J681V 870862-ERA-S15J681V
Product Name SMD 680 Ohm 10W Resistor Specialized Resistors - ERA-S15J681V
Resistance Range 680 ohms
Tolerance 5 +/- %
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1722234 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details