Panasonic Specialized Resistors - ERA-S15J560V ERA-S15J560V

Description
Manufacturer: Panasonic Win Source Part Number: 870860-ERA-S15J560V Series: ERAS Operating Temperature Range: -40°C ~ 125°C Features: 56 Ohms ±5% 0.1W, 1/10W Temperature Sensitive Specialized Resistor Metal Film 1500ppm/°C Surface Mount Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERAS15J560V, P56CBTR, P56CBDKR, P56CBDKR-NDR, P56CBTR-NDR, P56CBCT, P56CBCT-NDR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 870860-ERA-S15J560V Series: ERAS Operating Temperature Range: -40°C ~ 125°C Features: 56 Ohms ±5% 0.1W, 1/10W Temperature Sensitive Specialized Resistor Metal Film 1500ppm/°C Surface Mount Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERAS15J560V, P56CBTR, P56CBDKR, P56CBDKR-NDR, P56CBTR-NDR, P56CBCT, P56CBCT-NDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Specialized Resistors - ERA-S15J560V
870860-ERA-S15J560V
Specialized Resistors - ERA-S15J560V 870860-ERA-S15J560V
Manufacturer: Panasonic Win Source Part Number: 870860-ERA-S15J560V Series: ERAS Operating Temperature Range: -40°C ~ 125°C Features: 56 Ohms ±5% 0.1W, 1/10W Temperature Sensitive Specialized Resistor Metal Film 1500ppm/°C Surface Mount Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERAS15J560V, P56CBTR, P56CBDKR, P56CBDKR-NDR, P56CBTR-NDR, P56CBCT, P56CBCT-NDR

Manufacturer: Panasonic
Win Source Part Number: 870860-ERA-S15J560V
Series: ERAS
Operating Temperature Range: -40°C ~ 125°C
Features: 56 Ohms ±5% 0.1W, 1/10W Temperature Sensitive Specialized Resistor Metal Film 1500ppm/°C Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: Resistors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: ERAS15J560V, P56CBTR, P56CBDKR, P56CBDKR-NDR, P56CBTR-NDR, P56CBCT, P56CBCT-NDR

Buy Now Datasheet
SMD 56 Ohm 10W Resistor - 55-ERA-S15J560V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 56 Ohm 10W Resistor
55-ERA-S15J560V
SMD 56 Ohm 10W Resistor 55-ERA-S15J560V
Res Metal Film 0805 56 Ohm 5% 1/10W 1500ppm/C Molded SMD Punched Carrier T/R Product overview: ERA-S15J560V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 56 Ohm, 10W, Specialized Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 55-ERA-S15J560V can be used for catalog matching and distributor lookup.

Res Metal Film 0805 56 Ohm 5% 1/10W 1500ppm/C Molded SMD Punched Carrier T/R Product overview: ERA-S15J560V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 56 Ohm, 10W, Specialized Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 55-ERA-S15J560V can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 870860-ERA-S15J560V 55-ERA-S15J560V
Product Name Specialized Resistors - ERA-S15J560V SMD 56 Ohm 10W Resistor
Technology / Construction MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1364773 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R2R4JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details