Panasonic SMD 220 Ohm 10W Resistor ERA-S15J221V

Description
Res Metal Film 0805 220 Ohm 5% 1/10W 1500ppm/C Molded SMD Punched Carrier T/R Product overview: ERA-S15J221V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 220 Ohm, 10W, Specialized Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 55-ERA-S15J221V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Metal Film 0805 220 Ohm 5% 1/10W 1500ppm/C Molded SMD Punched Carrier T/R Product overview: ERA-S15J221V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 220 Ohm, 10W, Specialized Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 55-ERA-S15J221V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 220 Ohm 10W Resistor - 55-ERA-S15J221V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 220 Ohm 10W Resistor
55-ERA-S15J221V
SMD 220 Ohm 10W Resistor 55-ERA-S15J221V
Res Metal Film 0805 220 Ohm 5% 1/10W 1500ppm/C Molded SMD Punched Carrier T/R Product overview: ERA-S15J221V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 220 Ohm, 10W, Specialized Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 55-ERA-S15J221V can be used for catalog matching and distributor lookup.

Res Metal Film 0805 220 Ohm 5% 1/10W 1500ppm/C Molded SMD Punched Carrier T/R Product overview: ERA-S15J221V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 220 Ohm, 10W, Specialized Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 55-ERA-S15J221V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Specialized Resistors - ERA-S15J221V
870857-ERA-S15J221V
Specialized Resistors - ERA-S15J221V 870857-ERA-S15J221V
Manufacturer: Panasonic Win Source Part Number: 870857-ERA-S15J221V Series: ERAS Operating Temperature Range: -40°C ~ 125°C Features: 220 Ohms ±5% 0.1W, 1/10W Temperature Sensitive Specialized Resistor Metal Film 1500ppm/°C Surface Mount Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P220CBCT-NDR, P220CBDKR, ERAS15J221V, P220CBTR, P220CBTR-NDR, P220CBCT, P220CBDKR-NDR

Manufacturer: Panasonic
Win Source Part Number: 870857-ERA-S15J221V
Series: ERAS
Operating Temperature Range: -40°C ~ 125°C
Features: 220 Ohms ±5% 0.1W, 1/10W Temperature Sensitive Specialized Resistor Metal Film 1500ppm/°C Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: Resistors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P220CBCT-NDR, P220CBDKR, ERAS15J221V, P220CBTR, P220CBTR-NDR, P220CBCT, P220CBDKR-NDR

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 55-ERA-S15J221V 870857-ERA-S15J221V
Product Name SMD 220 Ohm 10W Resistor Specialized Resistors - ERA-S15J221V
Resistance Range 220 ohms
Tolerance 5 +/- %
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15800 ohms
View Details
2 suppliers
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details