Panasonic 1206 Thin Film, 0.05 Percentage, 10Ppm, 8.87Kohm Rohs Compliant Panasonic ERA-8VRW8871V

Description
1206 THIN FILM, 0.05 PERCENTAGE, 10PPM, 8.87KOHM ROHS COMPLIANT: YES
Description
1206 THIN FILM, 0.05 PERCENTAGE, 10PPM, 8.87KOHM ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The 1206 Thin Film resistor from Panasonic, part number 52AK6421, features a resistance value of 8.87 kΩ with a tolerance of ±0.05%. It has a temperature coefficient of resistance (TCR) of 10 ppm/°C, ensuring high accuracy and stability in various applications. This resistor is designed for high reliability, capable of operating within a temperature range of -55°C to +155°C, and is stable under high humidity conditions (85°C, 85% RH). It complies with RoHS standards and is suitable for applications requiring low current noise and excellent linearity. The product is packaged in a punched carrier taping format, making it convenient for automated assembly processes.

Datasheet Summary
Powered by GS/AI

The 1206 Thin Film resistor from Panasonic, part number 52AK6421, features a resistance value of 8.87 kΩ with a tolerance of ±0.05%. It has a temperature coefficient of resistance (TCR) of 10 ppm/°C, ensuring high accuracy and stability in various applications. This resistor is designed for high reliability, capable of operating within a temperature range of -55°C to +155°C, and is stable under high humidity conditions (85°C, 85% RH). It complies with RoHS standards and is suitable for applications requiring low current noise and excellent linearity. The product is packaged in a punched carrier taping format, making it convenient for automated assembly processes.

Suppliers

Company
Product
Description
Supplier Links
1206 Thin Film, 0.05 Percentage, 10Ppm, 8.87Kohm Rohs Compliant Panasonic - 52AK6420 - Newark, An Avnet Company
Chicago, IL, United States
1206 Thin Film, 0.05 Percentage, 10Ppm, 8.87Kohm Rohs Compliant Panasonic
52AK6420
1206 Thin Film, 0.05 Percentage, 10Ppm, 8.87Kohm Rohs Compliant Panasonic 52AK6420
1206 THIN FILM, 0.05 PERCENTAGE, 10PPM, 8.87KOHM ROHS COMPLIANT: YES

1206 THIN FILM, 0.05 PERCENTAGE, 10PPM, 8.87KOHM ROHS COMPLIANT: YES

Supplier's Site Datasheet
1206 Thin Film, 0.05 Percentage, 10Ppm, 8.87Kohm Rohs Compliant Panasonic - 52AK6421 - Newark, An Avnet Company
Chicago, IL, United States
1206 Thin Film, 0.05 Percentage, 10Ppm, 8.87Kohm Rohs Compliant Panasonic
52AK6421
1206 Thin Film, 0.05 Percentage, 10Ppm, 8.87Kohm Rohs Compliant Panasonic 52AK6421
1206 THIN FILM, 0.05 PERCENTAGE, 10PPM, 8.87KOHM ROHS COMPLIANT: YES

1206 THIN FILM, 0.05 PERCENTAGE, 10PPM, 8.87KOHM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AK6420
Product Name 1206 Thin Film, 0.05 Percentage, 10Ppm, 8.87Kohm Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details