The 1206 Thin Film resistor from Panasonic, part number 52AK6379, features a resistance value of 69.8 kΩ with a tolerance of ±0.05%. It has a temperature coefficient of resistance (TCR) of 10 ppm/°C, ensuring high accuracy and stability in various applications. This resistor is rated for a power dissipation of 0.25 W and operates effectively within a temperature range of -55°C to +155°C. It is designed for high reliability, demonstrating stability under high temperature and humidity conditions, and is compliant with RoHS standards. The product is suitable for applications requiring precise resistance values and is tested according to AEC-Q200 standards for automotive reliability.
1206 THIN FILM, 0.05 PERCENTAGE, 10PPM, 69.8KOHM ROHS COMPLIANT: YES
1206 THIN FILM, 0.05 PERCENTAGE, 10PPM, 69.8KOHM ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 52AK6378 |
| Product Name | 1206 Thin Film, 0.05 Percentage, 10Ppm, 69.8Kohm Rohs Compliant Panasonic |
| Configuration | Single Resistor |