Panasonic 1206 Thin Film, 0.05 Percentage, 10Ppm, 62Kohm Rohs Compliant Panasonic ERA-8VRW6202V

Description
1206 THIN FILM, 0.05 PERCENTAGE, 10PPM, 62KOHM ROHS COMPLIANT: YES
Description
1206 THIN FILM, 0.05 PERCENTAGE, 10PPM, 62KOHM ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The 1206 Thin Film resistor from Panasonic, part number 52AK6355, features a resistance value of 62 kΩ with a tolerance of ±0.05%. It operates with a temperature coefficient of resistance (TCR) of 10 ppm/°C, ensuring high accuracy and stability. This resistor is rated for a power dissipation of 0.25 W at 85°C and has a maximum overload voltage of 200 V. It is designed for high reliability, maintaining performance across a wide temperature range of -55°C to +155°C, and is compliant with RoHS standards. The product also exhibits excellent ESD protection and is suitable for applications requiring high stability and low noise.

Datasheet Summary
Powered by GS/AI

The 1206 Thin Film resistor from Panasonic, part number 52AK6355, features a resistance value of 62 kΩ with a tolerance of ±0.05%. It operates with a temperature coefficient of resistance (TCR) of 10 ppm/°C, ensuring high accuracy and stability. This resistor is rated for a power dissipation of 0.25 W at 85°C and has a maximum overload voltage of 200 V. It is designed for high reliability, maintaining performance across a wide temperature range of -55°C to +155°C, and is compliant with RoHS standards. The product also exhibits excellent ESD protection and is suitable for applications requiring high stability and low noise.

Suppliers

Company
Product
Description
Supplier Links
1206 Thin Film, 0.05 Percentage, 10Ppm, 62Kohm Rohs Compliant Panasonic - 52AK6354 - Newark, An Avnet Company
Chicago, IL, United States
1206 Thin Film, 0.05 Percentage, 10Ppm, 62Kohm Rohs Compliant Panasonic
52AK6354
1206 Thin Film, 0.05 Percentage, 10Ppm, 62Kohm Rohs Compliant Panasonic 52AK6354
1206 THIN FILM, 0.05 PERCENTAGE, 10PPM, 62KOHM ROHS COMPLIANT: YES

1206 THIN FILM, 0.05 PERCENTAGE, 10PPM, 62KOHM ROHS COMPLIANT: YES

Supplier's Site Datasheet
1206 Thin Film, 0.05 Percentage, 10Ppm, 62Kohm Rohs Compliant Panasonic - 52AK6355 - Newark, An Avnet Company
Chicago, IL, United States
1206 Thin Film, 0.05 Percentage, 10Ppm, 62Kohm Rohs Compliant Panasonic
52AK6355
1206 Thin Film, 0.05 Percentage, 10Ppm, 62Kohm Rohs Compliant Panasonic 52AK6355
1206 THIN FILM, 0.05 PERCENTAGE, 10PPM, 62KOHM ROHS COMPLIANT: YES

1206 THIN FILM, 0.05 PERCENTAGE, 10PPM, 62KOHM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AK6354
Product Name 1206 Thin Film, 0.05 Percentage, 10Ppm, 62Kohm Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140000 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details