Panasonic 1206 Thin Film, 0.05 Percentage, 10Ppm, 59Kohm Rohs Compliant Panasonic ERA-8VRW5902V

Description
1206 THIN FILM, 0.05 PERCENTAGE, 10PPM, 59KOHM ROHS COMPLIANT: YES
Description
1206 THIN FILM, 0.05 PERCENTAGE, 10PPM, 59KOHM ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The 1206 Thin Film resistor from Panasonic, part number 52AK6343, features a resistance value of 59 kΩ with a tolerance of ±0.05%. It operates with a temperature coefficient of resistance (TCR) of 10 ppm/°C, ensuring high accuracy and stability. This resistor is designed for high reliability, maintaining performance across a wide temperature range of -55°C to +155°C and under high humidity conditions (85°C, 85% RH). It is RoHS compliant and meets various industry standards, including AEC-Q200 for automotive applications. The product is suitable for applications requiring precise resistance values and stability under varying environmental conditions.

Datasheet Summary
Powered by GS/AI

The 1206 Thin Film resistor from Panasonic, part number 52AK6343, features a resistance value of 59 kΩ with a tolerance of ±0.05%. It operates with a temperature coefficient of resistance (TCR) of 10 ppm/°C, ensuring high accuracy and stability. This resistor is designed for high reliability, maintaining performance across a wide temperature range of -55°C to +155°C and under high humidity conditions (85°C, 85% RH). It is RoHS compliant and meets various industry standards, including AEC-Q200 for automotive applications. The product is suitable for applications requiring precise resistance values and stability under varying environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
1206 Thin Film, 0.05 Percentage, 10Ppm, 59Kohm Rohs Compliant Panasonic - 52AK6343 - Newark, An Avnet Company
Chicago, IL, United States
1206 Thin Film, 0.05 Percentage, 10Ppm, 59Kohm Rohs Compliant Panasonic
52AK6343
1206 Thin Film, 0.05 Percentage, 10Ppm, 59Kohm Rohs Compliant Panasonic 52AK6343
1206 THIN FILM, 0.05 PERCENTAGE, 10PPM, 59KOHM ROHS COMPLIANT: YES

1206 THIN FILM, 0.05 PERCENTAGE, 10PPM, 59KOHM ROHS COMPLIANT: YES

Supplier's Site Datasheet
1206 Thin Film, 0.05 Percentage, 10Ppm, 59Kohm Rohs Compliant Panasonic - 52AK6342 - Newark, An Avnet Company
Chicago, IL, United States
1206 Thin Film, 0.05 Percentage, 10Ppm, 59Kohm Rohs Compliant Panasonic
52AK6342
1206 Thin Film, 0.05 Percentage, 10Ppm, 59Kohm Rohs Compliant Panasonic 52AK6342
1206 THIN FILM, 0.05 PERCENTAGE, 10PPM, 59KOHM ROHS COMPLIANT: YES

1206 THIN FILM, 0.05 PERCENTAGE, 10PPM, 59KOHM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AK6343
Product Name 1206 Thin Film, 0.05 Percentage, 10Ppm, 59Kohm Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details