Panasonic 1206 Thin Film, 0.05 Percentage, 10Ppm, 5.62Kohm Rohs Compliant Panasonic ERA-8VRW5621V

Description
1206 THIN FILM, 0.05 PERCENTAGE, 10PPM, 5.62KOHM ROHS COMPLIANT: YES
Description
1206 THIN FILM, 0.05 PERCENTAGE, 10PPM, 5.62KOHM ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Panasonic 1206 Thin Film resistor, part number 52AK6332, features a resistance value of 5.62 kΩ with a tolerance of ±0.05%. It has a temperature coefficient of resistance (TCR) of 10 ppm/°C, ensuring high accuracy and stability in various applications. This resistor is designed for high reliability, capable of operating within a temperature range of -55°C to +155°C, and is stable under high humidity conditions (85°C, 85% RH). It is RoHS compliant and meets AEC-Q200 standards for automotive applications, indicating its suitability for demanding environments. The product is packaged in a punched carrier taping format, facilitating easy handling and integration into circuit designs.

Datasheet Summary
Powered by GS/AI

The Panasonic 1206 Thin Film resistor, part number 52AK6332, features a resistance value of 5.62 kΩ with a tolerance of ±0.05%. It has a temperature coefficient of resistance (TCR) of 10 ppm/°C, ensuring high accuracy and stability in various applications. This resistor is designed for high reliability, capable of operating within a temperature range of -55°C to +155°C, and is stable under high humidity conditions (85°C, 85% RH). It is RoHS compliant and meets AEC-Q200 standards for automotive applications, indicating its suitability for demanding environments. The product is packaged in a punched carrier taping format, facilitating easy handling and integration into circuit designs.

Suppliers

Company
Product
Description
Supplier Links
1206 Thin Film, 0.05 Percentage, 10Ppm, 5.62Kohm Rohs Compliant Panasonic - 52AK6333 - Newark, An Avnet Company
Chicago, IL, United States
1206 Thin Film, 0.05 Percentage, 10Ppm, 5.62Kohm Rohs Compliant Panasonic
52AK6333
1206 Thin Film, 0.05 Percentage, 10Ppm, 5.62Kohm Rohs Compliant Panasonic 52AK6333
1206 THIN FILM, 0.05 PERCENTAGE, 10PPM, 5.62KOHM ROHS COMPLIANT: YES

1206 THIN FILM, 0.05 PERCENTAGE, 10PPM, 5.62KOHM ROHS COMPLIANT: YES

Supplier's Site Datasheet
1206 Thin Film, 0.05 Percentage, 10Ppm, 5.62Kohm Rohs Compliant Panasonic - 52AK6332 - Newark, An Avnet Company
Chicago, IL, United States
1206 Thin Film, 0.05 Percentage, 10Ppm, 5.62Kohm Rohs Compliant Panasonic
52AK6332
1206 Thin Film, 0.05 Percentage, 10Ppm, 5.62Kohm Rohs Compliant Panasonic 52AK6332
1206 THIN FILM, 0.05 PERCENTAGE, 10PPM, 5.62KOHM ROHS COMPLIANT: YES

1206 THIN FILM, 0.05 PERCENTAGE, 10PPM, 5.62KOHM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AK6333
Product Name 1206 Thin Film, 0.05 Percentage, 10Ppm, 5.62Kohm Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.7 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details