Panasonic 1206 Thin Film, 0.05 Percentage, 10Ppm, 49.9Kohm Rohs Compliant Panasonic ERA-8VRW4992V

Description
1206 THIN FILM, 0.05 PERCENTAGE, 10PPM, 49.9KOHM ROHS COMPLIANT: YES
Description
1206 THIN FILM, 0.05 PERCENTAGE, 10PPM, 49.9KOHM ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The 1206 Thin Film resistor from Panasonic, with a resistance value of 49.9 kΩ, features a tolerance of ±0.05% and a temperature coefficient of resistance (TCR) of 10 ppm/°C. This component is designed for high stability and reliability, making it suitable for applications requiring precise resistance values. It operates effectively within a temperature range of -55°C to +155°C and is rated for a power dissipation of 0.25 W at 85°C. The resistor is also compliant with RoHS standards and exhibits excellent performance characteristics, including low current noise and high ESD resistance. Its construction ensures stability under high humidity and temperature conditions, making it a robust choice for demanding environments.

Datasheet Summary
Powered by GS/AI

The 1206 Thin Film resistor from Panasonic, with a resistance value of 49.9 kΩ, features a tolerance of ±0.05% and a temperature coefficient of resistance (TCR) of 10 ppm/°C. This component is designed for high stability and reliability, making it suitable for applications requiring precise resistance values. It operates effectively within a temperature range of -55°C to +155°C and is rated for a power dissipation of 0.25 W at 85°C. The resistor is also compliant with RoHS standards and exhibits excellent performance characteristics, including low current noise and high ESD resistance. Its construction ensures stability under high humidity and temperature conditions, making it a robust choice for demanding environments.

Suppliers

Company
Product
Description
Supplier Links
1206 Thin Film, 0.05 Percentage, 10Ppm, 49.9Kohm Rohs Compliant Panasonic - 52AK6306 - Newark, An Avnet Company
Chicago, IL, United States
1206 Thin Film, 0.05 Percentage, 10Ppm, 49.9Kohm Rohs Compliant Panasonic
52AK6306
1206 Thin Film, 0.05 Percentage, 10Ppm, 49.9Kohm Rohs Compliant Panasonic 52AK6306
1206 THIN FILM, 0.05 PERCENTAGE, 10PPM, 49.9KOHM ROHS COMPLIANT: YES

1206 THIN FILM, 0.05 PERCENTAGE, 10PPM, 49.9KOHM ROHS COMPLIANT: YES

Supplier's Site Datasheet
1206 Thin Film, 0.05 Percentage, 10Ppm, 49.9Kohm Rohs Compliant Panasonic - 52AK6307 - Newark, An Avnet Company
Chicago, IL, United States
1206 Thin Film, 0.05 Percentage, 10Ppm, 49.9Kohm Rohs Compliant Panasonic
52AK6307
1206 Thin Film, 0.05 Percentage, 10Ppm, 49.9Kohm Rohs Compliant Panasonic 52AK6307
1206 THIN FILM, 0.05 PERCENTAGE, 10PPM, 49.9KOHM ROHS COMPLIANT: YES

1206 THIN FILM, 0.05 PERCENTAGE, 10PPM, 49.9KOHM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AK6306
Product Name 1206 Thin Film, 0.05 Percentage, 10Ppm, 49.9Kohm Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details