Panasonic 1206 Thin Film, 0.05 Percentage, 10Ppm, 3.9Kohm Rohs Compliant Panasonic ERA-8VRW3901V

Description
1206 THIN FILM, 0.05 PERCENTAGE, 10PPM, 3.9KOHM ROHS COMPLIANT: YES
Description
1206 THIN FILM, 0.05 PERCENTAGE, 10PPM, 3.9KOHM ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The 1206 Thin Film resistor, part number 52AK6253, features a resistance value of 3.9 kΩ with a tolerance of ±0.05%. It has a temperature coefficient of resistance (TCR) of 10 ppm/°C, ensuring high accuracy and stability in various applications. This resistor is designed for high reliability, capable of operating within a temperature range of -55°C to +155°C, and is stable under high humidity conditions (85°C, 85% RH). It is RoHS compliant and meets AEC-Q200 standards, indicating suitability for automotive applications. The product is packaged in a punched carrier taping format, facilitating easy handling and integration into circuit boards. The maximum overload voltage is rated at 400V, and the power rating at 85°C is 0.25W. This resistor is ideal for applications requiring precise resistance values and high performance in demanding environments.

Datasheet Summary
Powered by GS/AI

The 1206 Thin Film resistor, part number 52AK6253, features a resistance value of 3.9 kΩ with a tolerance of ±0.05%. It has a temperature coefficient of resistance (TCR) of 10 ppm/°C, ensuring high accuracy and stability in various applications. This resistor is designed for high reliability, capable of operating within a temperature range of -55°C to +155°C, and is stable under high humidity conditions (85°C, 85% RH). It is RoHS compliant and meets AEC-Q200 standards, indicating suitability for automotive applications. The product is packaged in a punched carrier taping format, facilitating easy handling and integration into circuit boards. The maximum overload voltage is rated at 400V, and the power rating at 85°C is 0.25W. This resistor is ideal for applications requiring precise resistance values and high performance in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
1206 Thin Film, 0.05 Percentage, 10Ppm, 3.9Kohm Rohs Compliant Panasonic - 52AK6253 - Newark, An Avnet Company
Chicago, IL, United States
1206 Thin Film, 0.05 Percentage, 10Ppm, 3.9Kohm Rohs Compliant Panasonic
52AK6253
1206 Thin Film, 0.05 Percentage, 10Ppm, 3.9Kohm Rohs Compliant Panasonic 52AK6253
1206 THIN FILM, 0.05 PERCENTAGE, 10PPM, 3.9KOHM ROHS COMPLIANT: YES

1206 THIN FILM, 0.05 PERCENTAGE, 10PPM, 3.9KOHM ROHS COMPLIANT: YES

Supplier's Site Datasheet
1206 Thin Film, 0.05 Percentage, 10Ppm, 3.9Kohm Rohs Compliant Panasonic - 52AK6252 - Newark, An Avnet Company
Chicago, IL, United States
1206 Thin Film, 0.05 Percentage, 10Ppm, 3.9Kohm Rohs Compliant Panasonic
52AK6252
1206 Thin Film, 0.05 Percentage, 10Ppm, 3.9Kohm Rohs Compliant Panasonic 52AK6252
1206 THIN FILM, 0.05 PERCENTAGE, 10PPM, 3.9KOHM ROHS COMPLIANT: YES

1206 THIN FILM, 0.05 PERCENTAGE, 10PPM, 3.9KOHM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AK6253
Product Name 1206 Thin Film, 0.05 Percentage, 10Ppm, 3.9Kohm Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R470JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1-1614770-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 1 ohms
View Details
2 suppliers