Panasonic 1206 Thin Film, 0.05 Percentage, 10Ppm, 38.3Kohm Rohs Compliant Panasonic ERA-8VRW3832V

Description
1206 THIN FILM, 0.05 PERCENTAGE, 10PPM, 38.3KOHM ROHS COMPLIANT: YES
Description
1206 THIN FILM, 0.05 PERCENTAGE, 10PPM, 38.3KOHM ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The 1206 Thin Film resistor from Panasonic, part number 52AK6251, features a resistance value of 38.3 kΩ with a tolerance of ±0.05%. It has a temperature coefficient of resistance (TCR) of 10 ppm/°C, ensuring high accuracy and stability in various applications. This resistor is designed for high reliability, maintaining performance under conditions of high temperature and humidity, with a rated temperature range of -55°C to +155°C. It is RoHS compliant and meets AEC-Q200 standards for automotive applications, indicating its suitability for demanding environments. The product is packaged in a punched carrier taping format, facilitating easy handling and integration into circuit designs.

Datasheet Summary
Powered by GS/AI

The 1206 Thin Film resistor from Panasonic, part number 52AK6251, features a resistance value of 38.3 kΩ with a tolerance of ±0.05%. It has a temperature coefficient of resistance (TCR) of 10 ppm/°C, ensuring high accuracy and stability in various applications. This resistor is designed for high reliability, maintaining performance under conditions of high temperature and humidity, with a rated temperature range of -55°C to +155°C. It is RoHS compliant and meets AEC-Q200 standards for automotive applications, indicating its suitability for demanding environments. The product is packaged in a punched carrier taping format, facilitating easy handling and integration into circuit designs.

Suppliers

Company
Product
Description
Supplier Links
1206 Thin Film, 0.05 Percentage, 10Ppm, 38.3Kohm Rohs Compliant Panasonic - 52AK6251 - Newark, An Avnet Company
Chicago, IL, United States
1206 Thin Film, 0.05 Percentage, 10Ppm, 38.3Kohm Rohs Compliant Panasonic
52AK6251
1206 Thin Film, 0.05 Percentage, 10Ppm, 38.3Kohm Rohs Compliant Panasonic 52AK6251
1206 THIN FILM, 0.05 PERCENTAGE, 10PPM, 38.3KOHM ROHS COMPLIANT: YES

1206 THIN FILM, 0.05 PERCENTAGE, 10PPM, 38.3KOHM ROHS COMPLIANT: YES

Supplier's Site Datasheet
1206 Thin Film, 0.05 Percentage, 10Ppm, 38.3Kohm Rohs Compliant Panasonic - 52AK6250 - Newark, An Avnet Company
Chicago, IL, United States
1206 Thin Film, 0.05 Percentage, 10Ppm, 38.3Kohm Rohs Compliant Panasonic
52AK6250
1206 Thin Film, 0.05 Percentage, 10Ppm, 38.3Kohm Rohs Compliant Panasonic 52AK6250
1206 THIN FILM, 0.05 PERCENTAGE, 10PPM, 38.3KOHM ROHS COMPLIANT: YES

1206 THIN FILM, 0.05 PERCENTAGE, 10PPM, 38.3KOHM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AK6251
Product Name 1206 Thin Film, 0.05 Percentage, 10Ppm, 38.3Kohm Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1722157 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details