Panasonic 1206 Thin Film, 0.05 Percentage, 10Ppm, 2.7Kohm Rohs Compliant Panasonic ERA-8VRW2701V

Description
1206 THIN FILM, 0.05 PERCENTAGE, 10PPM, 2.7KOHM ROHS COMPLIANT: YES
Description
1206 THIN FILM, 0.05 PERCENTAGE, 10PPM, 2.7KOHM ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The 1206 Thin Film resistor, part number 52AK6177, features a resistance value of 2.7 kΩ with a tolerance of ±0.05% and a temperature coefficient of resistance (TCR) of 10 ppm/°C. It is designed for high stability and reliability, suitable for applications requiring precise performance. The resistor operates within a temperature range of -55°C to +155°C and has a power rating of 0.25 W at 85°C. It is compliant with RoHS standards and exhibits excellent performance characteristics, including low current noise and high ESD resistance, making it suitable for automotive and other high-reliability applications. The product is packaged in a punched carrier taping format, facilitating easy integration into automated assembly processes.

Datasheet Summary
Powered by GS/AI

The 1206 Thin Film resistor, part number 52AK6177, features a resistance value of 2.7 kΩ with a tolerance of ±0.05% and a temperature coefficient of resistance (TCR) of 10 ppm/°C. It is designed for high stability and reliability, suitable for applications requiring precise performance. The resistor operates within a temperature range of -55°C to +155°C and has a power rating of 0.25 W at 85°C. It is compliant with RoHS standards and exhibits excellent performance characteristics, including low current noise and high ESD resistance, making it suitable for automotive and other high-reliability applications. The product is packaged in a punched carrier taping format, facilitating easy integration into automated assembly processes.

Suppliers

Company
Product
Description
Supplier Links
1206 Thin Film, 0.05 Percentage, 10Ppm, 2.7Kohm Rohs Compliant Panasonic - 52AK6176 - Newark, An Avnet Company
Chicago, IL, United States
1206 Thin Film, 0.05 Percentage, 10Ppm, 2.7Kohm Rohs Compliant Panasonic
52AK6176
1206 Thin Film, 0.05 Percentage, 10Ppm, 2.7Kohm Rohs Compliant Panasonic 52AK6176
1206 THIN FILM, 0.05 PERCENTAGE, 10PPM, 2.7KOHM ROHS COMPLIANT: YES

1206 THIN FILM, 0.05 PERCENTAGE, 10PPM, 2.7KOHM ROHS COMPLIANT: YES

Supplier's Site Datasheet
1206 Thin Film, 0.05 Percentage, 10Ppm, 2.7Kohm Rohs Compliant Panasonic - 52AK6177 - Newark, An Avnet Company
Chicago, IL, United States
1206 Thin Film, 0.05 Percentage, 10Ppm, 2.7Kohm Rohs Compliant Panasonic
52AK6177
1206 Thin Film, 0.05 Percentage, 10Ppm, 2.7Kohm Rohs Compliant Panasonic 52AK6177
1206 THIN FILM, 0.05 PERCENTAGE, 10PPM, 2.7KOHM ROHS COMPLIANT: YES

1206 THIN FILM, 0.05 PERCENTAGE, 10PPM, 2.7KOHM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AK6176
Product Name 1206 Thin Film, 0.05 Percentage, 10Ppm, 2.7Kohm Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.3300 ohms
View Details
2 suppliers
Through Hole Resistors - 1469506 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R113JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details