Panasonic 1206 Thin Film, 0.05 Percentage, 10Ppm, 24Kohm Rohs Compliant Panasonic ERA-8VRW2402V

Description
1206 THIN FILM, 0.05 PERCENTAGE, 10PPM, 24KOHM ROHS COMPLIANT: YES
Description
1206 THIN FILM, 0.05 PERCENTAGE, 10PPM, 24KOHM ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The 1206 Thin Film resistor from Panasonic, part number 52AK6154, features a resistance value of 24 kΩ with a tolerance of ±0.05%. It has a temperature coefficient of resistance (TCR) of 10 ppm/°C, ensuring high accuracy and stability in various applications. This resistor is designed for high reliability, capable of operating within a temperature range of -55°C to +155°C, and is stable under high humidity conditions (85°C, 85% RH). It is RoHS compliant and meets AEC-Q200 standards for automotive applications, indicating its suitability for high-performance environments. The product is packaged in a punched carrier taping format, facilitating easy handling and integration into circuits.

Datasheet Summary
Powered by GS/AI

The 1206 Thin Film resistor from Panasonic, part number 52AK6154, features a resistance value of 24 kΩ with a tolerance of ±0.05%. It has a temperature coefficient of resistance (TCR) of 10 ppm/°C, ensuring high accuracy and stability in various applications. This resistor is designed for high reliability, capable of operating within a temperature range of -55°C to +155°C, and is stable under high humidity conditions (85°C, 85% RH). It is RoHS compliant and meets AEC-Q200 standards for automotive applications, indicating its suitability for high-performance environments. The product is packaged in a punched carrier taping format, facilitating easy handling and integration into circuits.

Suppliers

Company
Product
Description
Supplier Links
1206 Thin Film, 0.05 Percentage, 10Ppm, 24Kohm Rohs Compliant Panasonic - 52AK6155 - Newark, An Avnet Company
Chicago, IL, United States
1206 Thin Film, 0.05 Percentage, 10Ppm, 24Kohm Rohs Compliant Panasonic
52AK6155
1206 Thin Film, 0.05 Percentage, 10Ppm, 24Kohm Rohs Compliant Panasonic 52AK6155
1206 THIN FILM, 0.05 PERCENTAGE, 10PPM, 24KOHM ROHS COMPLIANT: YES

1206 THIN FILM, 0.05 PERCENTAGE, 10PPM, 24KOHM ROHS COMPLIANT: YES

Supplier's Site Datasheet
1206 Thin Film, 0.05 Percentage, 10Ppm, 24Kohm Rohs Compliant Panasonic - 52AK6154 - Newark, An Avnet Company
Chicago, IL, United States
1206 Thin Film, 0.05 Percentage, 10Ppm, 24Kohm Rohs Compliant Panasonic
52AK6154
1206 Thin Film, 0.05 Percentage, 10Ppm, 24Kohm Rohs Compliant Panasonic 52AK6154
1206 THIN FILM, 0.05 PERCENTAGE, 10PPM, 24KOHM ROHS COMPLIANT: YES

1206 THIN FILM, 0.05 PERCENTAGE, 10PPM, 24KOHM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AK6155
Product Name 1206 Thin Film, 0.05 Percentage, 10Ppm, 24Kohm Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details