Panasonic 1206 Thin Film, 0.05 Percentage, 10Ppm, 1.82Kohm Rohs Compliant Panasonic ERA-8VRW1821V

Description
1206 THIN FILM, 0.05 PERCENTAGE, 10PPM, 1.82KOHM ROHS COMPLIANT: YES
Description
1206 THIN FILM, 0.05 PERCENTAGE, 10PPM, 1.82KOHM ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The 1206 Thin Film resistor, part number 52AK6101, features a resistance value of 1.82 kΩ with a tolerance of ±0.05%. It operates with a temperature coefficient of resistance (TCR) of 10 ppm/°C, ensuring high accuracy and stability. This resistor is designed for high reliability, maintaining performance under conditions of high temperature and humidity, with a category temperature range of -55°C to +155°C. It has a power rating of 0.25 W at 85°C and a maximum overload voltage of 200 V. The product is RoHS compliant and meets AEC-Q200 standards for automotive applications, indicating its suitability for high-stress environments. The construction includes a protective coating and a high-reliability metal film, contributing to its anti-ESD and anti-sulfurated performance. This resistor is ideal for applications requiring precision and stability in challenging conditions.

Datasheet Summary
Powered by GS/AI

The 1206 Thin Film resistor, part number 52AK6101, features a resistance value of 1.82 kΩ with a tolerance of ±0.05%. It operates with a temperature coefficient of resistance (TCR) of 10 ppm/°C, ensuring high accuracy and stability. This resistor is designed for high reliability, maintaining performance under conditions of high temperature and humidity, with a category temperature range of -55°C to +155°C. It has a power rating of 0.25 W at 85°C and a maximum overload voltage of 200 V. The product is RoHS compliant and meets AEC-Q200 standards for automotive applications, indicating its suitability for high-stress environments. The construction includes a protective coating and a high-reliability metal film, contributing to its anti-ESD and anti-sulfurated performance. This resistor is ideal for applications requiring precision and stability in challenging conditions.

Suppliers

Company
Product
Description
Supplier Links
1206 Thin Film, 0.05 Percentage, 10Ppm, 1.82Kohm Rohs Compliant Panasonic - 52AK6101 - Newark, An Avnet Company
Chicago, IL, United States
1206 Thin Film, 0.05 Percentage, 10Ppm, 1.82Kohm Rohs Compliant Panasonic
52AK6101
1206 Thin Film, 0.05 Percentage, 10Ppm, 1.82Kohm Rohs Compliant Panasonic 52AK6101
1206 THIN FILM, 0.05 PERCENTAGE, 10PPM, 1.82KOHM ROHS COMPLIANT: YES

1206 THIN FILM, 0.05 PERCENTAGE, 10PPM, 1.82KOHM ROHS COMPLIANT: YES

Supplier's Site Datasheet
1206 Thin Film, 0.05 Percentage, 10Ppm, 1.82Kohm Rohs Compliant Panasonic - 52AK6100 - Newark, An Avnet Company
Chicago, IL, United States
1206 Thin Film, 0.05 Percentage, 10Ppm, 1.82Kohm Rohs Compliant Panasonic
52AK6100
1206 Thin Film, 0.05 Percentage, 10Ppm, 1.82Kohm Rohs Compliant Panasonic 52AK6100
1206 THIN FILM, 0.05 PERCENTAGE, 10PPM, 1.82KOHM ROHS COMPLIANT: YES

1206 THIN FILM, 0.05 PERCENTAGE, 10PPM, 1.82KOHM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AK6101
Product Name 1206 Thin Film, 0.05 Percentage, 10Ppm, 1.82Kohm Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C362J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623710-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 8200 ohms
Tolerance 5 +/- %
View Details