Panasonic 1206 Thin Film, 0.05 Percentage, 10Ppm, 1.54Kohm Rohs Compliant Panasonic ERA-8VRW1541V

Description
1206 THIN FILM, 0.05 PERCENTAGE, 10PPM, 1.54KOHM ROHS COMPLIANT: YES
Description
1206 THIN FILM, 0.05 PERCENTAGE, 10PPM, 1.54KOHM ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The 1206 Thin Film resistor from Panasonic, part number 52AK6065, features a resistance value of 1.54 kΩ with a tolerance of ±0.05%. It has a temperature coefficient of resistance (TCR) of 10 ppm/°C, ensuring high accuracy and stability. This resistor is designed for high reliability, capable of operating within a temperature range of -55°C to +155°C, and is stable under high humidity conditions (85°C, 85% RH). It is RoHS compliant and meets various industry standards, including AEC-Q200 for automotive applications. The product is suitable for applications requiring precise resistance values and high performance, making it a viable choice for engineers seeking reliable components for their projects.

Datasheet Summary
Powered by GS/AI

The 1206 Thin Film resistor from Panasonic, part number 52AK6065, features a resistance value of 1.54 kΩ with a tolerance of ±0.05%. It has a temperature coefficient of resistance (TCR) of 10 ppm/°C, ensuring high accuracy and stability. This resistor is designed for high reliability, capable of operating within a temperature range of -55°C to +155°C, and is stable under high humidity conditions (85°C, 85% RH). It is RoHS compliant and meets various industry standards, including AEC-Q200 for automotive applications. The product is suitable for applications requiring precise resistance values and high performance, making it a viable choice for engineers seeking reliable components for their projects.

Suppliers

Company
Product
Description
Supplier Links
1206 Thin Film, 0.05 Percentage, 10Ppm, 1.54Kohm Rohs Compliant Panasonic - 52AK6064 - Newark, An Avnet Company
Chicago, IL, United States
1206 Thin Film, 0.05 Percentage, 10Ppm, 1.54Kohm Rohs Compliant Panasonic
52AK6064
1206 Thin Film, 0.05 Percentage, 10Ppm, 1.54Kohm Rohs Compliant Panasonic 52AK6064
1206 THIN FILM, 0.05 PERCENTAGE, 10PPM, 1.54KOHM ROHS COMPLIANT: YES

1206 THIN FILM, 0.05 PERCENTAGE, 10PPM, 1.54KOHM ROHS COMPLIANT: YES

Supplier's Site Datasheet
1206 Thin Film, 0.05 Percentage, 10Ppm, 1.54Kohm Rohs Compliant Panasonic - 52AK6065 - Newark, An Avnet Company
Chicago, IL, United States
1206 Thin Film, 0.05 Percentage, 10Ppm, 1.54Kohm Rohs Compliant Panasonic
52AK6065
1206 Thin Film, 0.05 Percentage, 10Ppm, 1.54Kohm Rohs Compliant Panasonic 52AK6065
1206 THIN FILM, 0.05 PERCENTAGE, 10PPM, 1.54KOHM ROHS COMPLIANT: YES

1206 THIN FILM, 0.05 PERCENTAGE, 10PPM, 1.54KOHM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AK6064
Product Name 1206 Thin Film, 0.05 Percentage, 10Ppm, 1.54Kohm Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R132JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details